Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Current | 600mA |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | SSOP |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
RELAY DRIVER, AEC-Q100, 8-CH, SSOP-24 | Farnell |
8 Channel Low-Side Relay Driver/Reel |Onsemi NCV7240DPR2G | Newark Electronics |
Where can I find additional details, specifications and documents for a NCV7240DPR2G?
Additional datasheets, footprints and schematics for NCV7240DPR2G are listed on our Part Details page. You can also find images and similar parts to NCV7240DPR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV7240DPR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV7240DPR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV7240DPR2G fall under?
The NCV7240DPR2G is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to NCV7240DPR2G when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV7240DPR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV7240DPR2G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCV7240DPR2G have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for NCV7240DPR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV7240DPR2G often in real-time on the comparison pages.
What if I can't find stock of NCV7240DPR2G?
You can fill out our help required form which you can use to request a quote for NCV7240DPR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.