Status: | Active |
---|---|
Series: | NCV551 |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
2,925
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
224
in stock
|
Buy Now | |
element14
from US$0.26
|
224
in stock
|
Buy Now | |
Farnell
from US$0.26
|
224
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$0.64
|
-
|
Buy Now | |
Avnet Asia
from US$0.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low quiescent current of 4.0 µA typical |
Maximum Operating Voltage of 12 V |
Low Output Voltage Option |
High Accuracy Output Voltage of 2.0% |
Industrial Temperature Range of –40° C to 85° C |
Applications |
---|
Battery Powered Instruments |
Communication Equipment |
Camcorders and Cameras |
End Products |
---|
Hand–Held Instruments |
Consumer |
Description | NCV551, Vout: 5.0 V |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 5 |
IO Typ (A) | 0.15 |
VI Min (V) | 1.7 |
VI Max (V) | 12 |
VDO Typ (V) | 0.04 |
Iq Typ (mA) | 0.004 |
Enable | Yes |
PowerGood | No |
Application | Automotive |
Package Type | TSOP-5 / SOT-23-5 |
NCV551SN50T1G, ANA 5.0V LOW DROP OUT REG | RS |
Ldo, Fixed, Aec-Q100, 5V, 0.15A, Tsop-5 Rohs Compliant: Yes |Onsemi NCV551SN50T1G | Newark Electronics |
LDO, FIXED, AEC-Q100, 5V, 0.15A, TSOP-5 | element14 |
NCV551 Series 150 mA 5 V Fixed Output CMOS Low Iq LDO Voltage Regulator-TSOP-5 | Future Electronics |
LDO Voltage Regulator, Fixed, 6 V to 12 V, Single Output, 40 mV Drop, 5 V, 150 mA, 5 Pins, TSOP | Avnet America |
NCV551SN50T1G, ANA 5.0V LOW DROP OUT REG | ON Semiconductor NCV551SN50T1G | RS Americas |
ANA 5.0V LOW DROP OUT REG | EBV Elektronik |
Where can I find additional details, specifications and documents for a NCV551SN50T1G?
Additional datasheets, footprints and schematics for NCV551SN50T1G are listed on our Part Details page. You can also find images and similar parts to NCV551SN50T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV551SN50T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV551SN50T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV551SN50T1G fall under?
The NCV551SN50T1G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCV551SN50T1G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV551SN50T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV551SN50T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV551SN50T1G have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for NCV551SN50T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV551SN50T1G often in real-time on the comparison pages.
What if I can't find stock of NCV551SN50T1G?
You can fill out our help required form which you can use to request a quote for NCV551SN50T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.