Status: | Active |
---|---|
Series: | NCV4275C |
RoHS: | Compliant |
Prices starting from US$0.70
5.0 V and 3.3 V, 2% Output Voltage Accuracy with 450 mA Output Current |
500 mV (max) Dropout Voltage |
Active Reset Output |
Fault Protection +45 V Peak Transient Voltage -42 V Reverse Voltage Short Circuit Protection Thermal Overload Protection |
Very Low Current Consumption |
AEC−Q100 Qualified and PPAP Capable |
Benefits |
---|
Can operate with newest microprocessor |
Can operate during cranking at low input voltage |
Integrated control of microprocessor power supply - lower cost and space requirements |
No external components required to enable protections required within any automotive applications |
Applications |
---|
Auto Body Electronics |
End Products |
---|
Automotive |
Description | NCV4275C |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 5 |
IO Typ (A) | 0.45 |
VI Min (V) | 5.5 |
VI Max (V) | 45 |
VDO Typ (V) | 0.25 |
Iq Typ (mA) | 0.15 |
PSRR (dB) | 60 |
Noise (µVrms) | - |
Enable | No |
PowerGood | Yes |
Application | Automotive |
Package Type | DPAK-5 |
450 Ma Ldo Linear Voltage Regulator With Reset And Delay/Reel Rohs Compliant: Yes |Onsemi NCV4275CDT50RKG | Newark Electronics |
LDO Voltage Regulators 5.0V/450MA LDO | Future Electronics |
LDO Regulator Pos 5V 0.45A 5-Pin DPAK T/R | Avnet America |
LDO, FIXED, AEC-Q100, 5V, 0.45A, TO252-5 | element14 |
Where can I find additional details, specifications and documents for a NCV4275CDT50RKG?
Additional datasheets, footprints and schematics for NCV4275CDT50RKG are listed on our Part Details page. You can also find images and similar parts to NCV4275CDT50RKG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV4275CDT50RKG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV4275CDT50RKG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV4275CDT50RKG fall under?
The NCV4275CDT50RKG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCV4275CDT50RKG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV4275CDT50RKG you can contact the distributor directly for product support, shipping queries etc.
Is the NCV4275CDT50RKG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV4275CDT50RKG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for NCV4275CDT50RKG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV4275CDT50RKG often in real-time on the comparison pages.
What if I can't find stock of NCV4275CDT50RKG?
You can fill out our help required form which you can use to request a quote for NCV4275CDT50RKG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.