Status: | Unknown |
---|---|
Series: | 5V 700mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.75
|
1,908
in stock
|
Buy Now | |
Avnet America
from US$0.63
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
1,908
in stock
|
Buy Now | |
element14
from US$0.76
|
1,908
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.72
|
-
|
Buy Now | |
RS Americas
from US$1.33
|
-
|
Buy Now | |
Avnet Asia
from US$0.61
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 5.5V |
Input Voltage Max | 42V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 700mA |
Dropout Voltage Vdo | 250mV |
LDO Regulator Case Style | TO-252 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | 5V 700mA LDO Voltage Regulators |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
Output Voltage Nom. | 5V |
Primary Input Voltage | 45V |
LDO Regulator Pos 5V 0.45A 5-Pin(4+Tab) DPAK T/R | Avnet America |
Fixed Ldo Voltage Regulator, 5.5V To 42V, 250Mv Dropout, 5Vout, 700Maout, To-252-5 Rohs Compliant: Yes |Onsemi NCV4275ADT50RKG | Newark Electronics |
LDO, 5.5-42V, 0.5VDO, 0.45A, 5V, 5DPAK | element14 |
NCV4275A Series 450 mA 5 V Fixed Output LDO Voltage Regulator w/ Reset- DPAK-5 | Future Electronics |
NCV4275ADT50RKG, LDO Voltage Regulator,700mA,5V +/-2%,5.5 to 42 Vin,5-Pin DPAK | ON Semiconductor NCV4275ADT50RKG | RS Americas |
Where can I find additional details, specifications and documents for a NCV4275ADT50RKG?
Additional datasheets, footprints and schematics for NCV4275ADT50RKG are listed on our Part Details page. You can also find images and similar parts to NCV4275ADT50RKG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV4275ADT50RKG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV4275ADT50RKG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV4275ADT50RKG fall under?
The NCV4275ADT50RKG is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to NCV4275ADT50RKG when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV4275ADT50RKG you can contact the distributor directly for product support, shipping queries etc.
Is the NCV4275ADT50RKG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCV4275ADT50RKG have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for NCV4275ADT50RKG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV4275ADT50RKG often in real-time on the comparison pages.
What if I can't find stock of NCV4275ADT50RKG?
You can fill out our help required form which you can use to request a quote for NCV4275ADT50RKG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.