Status: | Active |
---|---|
Series: | NCV2931 |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
1,313
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
1,313
in stock
|
Buy Now | |
element14
from US$0.23
|
1,313
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
from US$0.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Input-to-Output Voltage Differential of < 0.6 V @ 100 mA |
Output Current in Excess of 100 mA |
Low Bias Current |
60 V Load Dump Protection |
-50 V Reverse Transient Protection |
Internal Current Limiting with Thermal Shutdown |
Temporary Mirror-Image Protection |
Ideally Suited for Battery Powered Equipment |
Economical 5-Lead TO-220 Package with Two Optional Leadforms |
Available in Surface Mount SOP-8, D2PAK and DPAK Packages |
High Accuracy (+/-2%) Reference (LM2931AC) Available |
Applications |
---|
Battery Powered Consumer Products |
Automotive |
End Products |
---|
Handheld Instruments |
Description | NCV2931, Adjustable, �2.5% |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | Adj |
IO Typ (A) | 0.1 |
VI Min (V) | 2.5 |
VI Max (V) | 40 |
VDO Typ (V) | 0.16 |
Iq Typ (mA) | 6 |
PSRR (dB) | 90 |
Enable | Yes |
PowerGood | No |
Application | Automotive |
Package Type | SOIC-8 |
Ldo, Aec-Q100, 3V To 29.5V, 0.1A, Soic-8 Rohs Compliant: Yes |Onsemi NCV2931ACDR2G | Newark Electronics |
LDO, AEC-Q100, 3V TO 29.5V, 0.1A, SOIC-8 | element14 |
ANA 100MA ADJ LDO VREG | Future Electronics |
LDO Regulator Pos 0.1A 8-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCV2931ACDR2G?
Additional datasheets, footprints and schematics for NCV2931ACDR2G are listed on our Part Details page. You can also find images and similar parts to NCV2931ACDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV2931ACDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV2931ACDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV2931ACDR2G fall under?
The NCV2931ACDR2G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCV2931ACDR2G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV2931ACDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV2931ACDR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV2931ACDR2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NCV2931ACDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV2931ACDR2G often in real-time on the comparison pages.
What if I can't find stock of NCV2931ACDR2G?
You can fill out our help required form which you can use to request a quote for NCV2931ACDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.