Status: | Active |
---|---|
Series: | NCP785A |
RoHS: | Compliant |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.45
|
No stock
|
Buy Now | |
Future Electronics
from US$0.42
|
7,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.76
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
-
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
element14
from US$0.45
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Operating Input Voltage: Up to 450 VDC |
PSRR: 80 dB at 120 Hz |
Quiescent Current: 15µA Typical |
SOT89 Package |
Benefits |
---|
Allows for direct AC mains connection |
Effectively reduces the input ripple |
Greatly reduces the no-load power consumption |
Ideally suited for space constrained applications |
Applications |
---|
Industrial, Home Automation, White Goods, Lighting |
Smaller Size, No-Load Efficient replacement for Capacitive Dropper |
Smoke Sensors |
Smart Meters |
End Products |
---|
Low-Power MCU Applications Power Supply |
Circuit Breakers |
Home Appliances |
Description | NCP785A |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 12 |
IO Typ (A) | 0.01 |
VI Min (V) | 25 |
VI Max (V) | 450 |
Iq Typ (mA) | 0.016 |
PSRR (dB) | 80 |
Noise (µVrms) | 250 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | SOT-89-3 |
HV LINEAR REG 10MA 12V | Future Electronics |
Hv Linear Reg 10Ma, 12V/Reel |Onsemi NCP785AH120T1G | Newark Electronics |
Standard Regulator Pos 12V 0.01A 3-Pin SOT-89 T/R | Avnet America |
LINEAR VOLT REG, 0.01A, 12V, SOT-89-3 | element14 |
Where can I find additional details, specifications and documents for a NCP785AH120T1G?
Additional datasheets, footprints and schematics for NCP785AH120T1G are listed on our Part Details page. You can also find images and similar parts to NCP785AH120T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP785AH120T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP785AH120T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP785AH120T1G fall under?
The NCP785AH120T1G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP785AH120T1G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP785AH120T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP785AH120T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP785AH120T1G have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for NCP785AH120T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP785AH120T1G often in real-time on the comparison pages.
What if I can't find stock of NCP785AH120T1G?
You can fill out our help required form which you can use to request a quote for NCP785AH120T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.