Status: | Active |
---|---|
Series: | NCP707 |
RoHS: | Compliant |
Operating Input Voltage Range: 1.8V to 5.5V |
Ultra-Low Output Noise: Typ. 22µVrms |
Very-Low Quiescent Current: Typ. 25µA |
High Ripple Rejection Ratio: Typ. 70dB @ 1kHz |
Fixed Voltage Options from 1.5V to 3.3V |
Very Low Dropout: Typ. 120 mV @ 200 mA |
±2% Accuracy Over Load/Line/Temperature |
Thermal Shutdown and Current Limit Protections |
Available in XDFN 1.0 x 1.0 mm Package |
Options With/Without Active Discharge are available |
Benefits |
---|
Well suited for battery powered applications |
Ideal for noise sensitive applications |
Improved efficiency during ligh-load conditions |
Effectively filters the supply line noise |
Supports major low-voltage rails |
Supports applications with very low Input to Output Voltage requirements |
Provides accurate voltage rail |
Assures robust design |
Very well suited for space-constrained applications |
Applications |
---|
Touchscreen Controller Supply |
GPS Receiver Section Supply |
Smartphone |
GPS Portable Navigation Device |
Wireless Headset |
End Products |
---|
Camera Module Power Supply |
Low Power MCU, FPGA Power Supply |
Tablet |
Low-Power Wireless Devices |
Portable Medical Devices |
Description | NCP707, 3.0V, Active Discharge Rdis=120 Ohms |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 3 |
IO Typ (A) | 0.2 |
VI Min (V) | 1.8 |
VI Max (V) | 5.5 |
VDO Typ (V) | 0.111 |
Iq Typ (mA) | 0.025 |
PSRR (dB) | 70 |
Noise (µVrms) | 22 |
Enable | Yes |
PowerGood | No |
Package Type | XDFN-4 |
LDO VOLTAGE REGULATORS | Farnell |
Ldo, Fixed, 3V, 0.2A, Xdfn-4 | Newark Electronics |
LDO, FIXED, 3V, 0.2A, XDFN-4 | element14 |
LDO Regulator Pos 3V 0.2A 4-Pin XDFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCP707CMX300TCG?
Additional datasheets, footprints and schematics for NCP707CMX300TCG are listed on our Part Details page. You can also find images and similar parts to NCP707CMX300TCG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP707CMX300TCG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP707CMX300TCG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP707CMX300TCG fall under?
The NCP707CMX300TCG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP707CMX300TCG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP707CMX300TCG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP707CMX300TCG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP707CMX300TCG have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and Avnet America have stock available or on a lead time for NCP707CMX300TCG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP707CMX300TCG often in real-time on the comparison pages.
What if I can't find stock of NCP707CMX300TCG?
You can fill out our help required form which you can use to request a quote for NCP707CMX300TCG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.