Status: | Active |
---|---|
Series: | NCP703 |
RoHS: | Compliant |
Operating Input Voltage Range: 2.0V to 5.5V |
Ultra-Low Output Noise: Typ. 13 uVrms from 100Hz to 100kHz |
Ultra-Low No-Load Ground Current of Typ. 12 uA |
Adaptive Ground Current Feature |
Available Fixed Output Voltage Options: 0.8V to 3.5V |
Output voltage trimming step: 2.5mV |
Enable/Shutdown Pin Function |
Active Output Discharge |
Ouput Short Circuit and Current Limit Protection |
Thermal Shutdown Protection |
Benefits |
---|
Well suited for battery powered applications |
Very well suited for noise sensitive applications |
Improved efficiency during ligh-load conditions |
Improved dynamic performance |
Sub-bandgap output voltages avaliable |
Output voltage can be trimmed precisely according to specific customer needs |
Allows applications to turn ON/OFF the Regulator using logic I/O signal |
Fast Output Voltage Turn-off |
Assures robust design |
Protects the IC from overheating |
Applications |
---|
High-Frequency Precision Clock Supplies |
GPS Receiver Section Supply |
Touchscreen Controller Supply |
Power for Precision Analog-to-Digital Converters |
Smartphones |
Tablets |
Wireless Headset |
Personal Health and Wellness Monitor |
Remote Control |
Low-Power Wireless Devices |
End Products |
---|
PLL, VCO, TCXO Power Supplies |
WLAN Tranceiver Power |
Camera Module Power Supply |
Noise Sensitive RF Sections |
Digital Cameras |
Portable DVD/Media Player |
Blood Analyzer/Glucose Meter |
GPS Portable Navigation Device |
Zigbee, Bluetooth, WLAN Based Devices |
Description | NCP703, 1.9V, TSOP-5 |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 1.9 |
IO Typ (A) | 0.3 |
VI Min (V) | 2 |
VI Max (V) | 5.5 |
VDO Typ (V) | 0.18 |
Iq Typ (mA) | 0.012 |
PSRR (dB) | 68 |
Noise (µVrms) | 13 |
Enable | Yes |
PowerGood | No |
Package Type | TSOP-5 / SOT-23-5 |
Ic, Ldo Volt Reg, 0.3A, 1.9V, Tsop-5 | Newark Electronics |
LDO, FIXED, 1.9V, 0.3A, TSOP-5 | element14 |
LDO Regulator Positive 1.9V 0.3A 5-Pin TSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCP703SN19T1G?
Additional datasheets, footprints and schematics for NCP703SN19T1G are listed on our Part Details page. You can also find images and similar parts to NCP703SN19T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP703SN19T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP703SN19T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP703SN19T1G fall under?
The NCP703SN19T1G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP703SN19T1G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP703SN19T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP703SN19T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP703SN19T1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Silica have stock available or on a lead time for NCP703SN19T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP703SN19T1G often in real-time on the comparison pages.
What if I can't find stock of NCP703SN19T1G?
You can fill out our help required form which you can use to request a quote for NCP703SN19T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.