Status: | Active |
---|---|
Series: | NCP699 |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
2,620
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
2,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
2,620
in stock
|
Buy Now | |
element14
from US$0.13
|
2,620
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Very Low Ground Current of 40 uA Typical |
Low Dropout Voltage of 340 mV at 150 mA and 3.0 V Vout |
Enable Control (Active High, Supports Sub 1-Volt Logic) |
Output Voltage Accuracy of 2.0% |
Operating Temperature Range of -40C to +85C |
Stable with 1 uF Ceramic or Tantalum Capacitors |
Benefits |
---|
Minimizes power consumption |
Extends battery usage. Retains regulation longer |
Applications |
---|
Cellular Phones |
HandHeld Instruments |
Camcorders and Cameras |
End Products |
---|
Battery Powered Consumer Products |
Printers and Office Equipment |
printers |
Description | NCP699, Vout: 1.8 V |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 1.8 |
IO Typ (A) | 0.15 |
VI Min (V) | 2.2 |
VI Max (V) | 6 |
VDO Typ (V) | 0.57 |
Iq Typ (mA) | 0.09 |
PSRR (dB) | 55 |
Noise (µVrms) | 100 |
Enable | Yes |
PowerGood | No |
Package Type | TSOP-5 / SOT-23-5 |
NCP699 Series 150 mA 1.8 V CMOS Low Iq LDO Regulator with Enable - TSOP-5 | Future Electronics |
Ldo, Fixed, 1.8V, 0.15A, Tsop-5 | Newark Electronics |
LDO, FIXED, 1.8V, 0.15A, TSOP-5 | element14 |
LDO Regulator Pos 1.8V 0.15A 5-Pin TSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCP699SN18T1G?
Additional datasheets, footprints and schematics for NCP699SN18T1G are listed on our Part Details page. You can also find images and similar parts to NCP699SN18T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP699SN18T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP699SN18T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP699SN18T1G fall under?
The NCP699SN18T1G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP699SN18T1G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP699SN18T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP699SN18T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP699SN18T1G have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for NCP699SN18T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP699SN18T1G often in real-time on the comparison pages.
What if I can't find stock of NCP699SN18T1G?
You can fill out our help required form which you can use to request a quote for NCP699SN18T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.