Status: | Active |
---|---|
Series: | NCP605 |
RoHS: | Compliant |
Prices starting from US$0.47
Output Voltage Options:Adjustable, 1.5 V, 1.8 V, 2.5 V, 2.8 V, 3.0 V, 3.3 V, 5.0 V |
Adjustable Output by External Resistors from 5.0 V down to 1.25 V |
Current Limit 675 mA |
Low IGND (Independent of Load) |
±1.5% Output Voltage Tolerance Over All Operating Conditions(Adjustable) |
±2% Output Voltage Tolerance Over All Operating Conditions(Fixed) |
NCP605 Fixed is Direct Replacement LP8345 |
Typical Noise Voltage of 50 µVrms without a Bypass Capacitor |
Enhanced ESD Ratings: 4 kV Human Body Mode (HBM) 400 V Machine Model (MM) |
These are Pb-Free Devices |
Applications |
---|
Battery Power Electronics |
Hard Disk Drivers |
End Products |
---|
Portable Instrumentation |
Notebook Computers |
Description | NCP605, Vout: 5.0 V |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 5 |
IO Typ (A) | 0.5 |
VI Min (V) | 1.5 |
VI Max (V) | 6 |
VDO Typ (V) | 0.15 |
Iq Typ (mA) | 0.145 |
PSRR (dB) | 62 |
Noise (µVrms) | 50 |
Enable | Yes |
PowerGood | No |
Package Type | DFN-6 |
NCP606 Series 500 mA 5 V CMOS LDO Regulator with/without Enable - DFN-6 | Future Electronics |
Linear Voltage Regulator, Cmos Ldo, Low IGnd, With Enhanced Esd Protection/Reel |Onsemi NCP606MN50T2G | Newark Electronics |
LDO Regulator Pos 5V 0.675A 6-Pin DFN EP T/R | Avnet America |
LDO, FIXED, 5V, 0.675A, DFN-6 | element14 |
Where can I find additional details, specifications and documents for a NCP606MN50T2G?
Additional datasheets, footprints and schematics for NCP606MN50T2G are listed on our Part Details page. You can also find images and similar parts to NCP606MN50T2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP606MN50T2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP606MN50T2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP606MN50T2G fall under?
The NCP606MN50T2G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP606MN50T2G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP606MN50T2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP606MN50T2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP606MN50T2G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for NCP606MN50T2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP606MN50T2G often in real-time on the comparison pages.
What if I can't find stock of NCP606MN50T2G?
You can fill out our help required form which you can use to request a quote for NCP606MN50T2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.