Status: | Active |
---|---|
Series: | NCP59748 |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
No stock
|
Buy Now | |
Future Electronics
from US$0.78
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.10
|
-
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
element14
from US$0.79
|
-
|
Buy Now | |
Avnet Asia
from US$0.82
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultra-Low Dropout of Typ. 60mV |
Operating Input Voltage from 0.8V to 5.5V |
Output Voltage Adjustable from 0.8V to 3.6V |
Guaranteed Output Current from 0mA to 1.5A |
60 mV typical dropout at the full 1.5 A load. |
Excellent Transient Response |
0.5% Typical Output Voltage Accuracy |
Output Current in Excess of 1.5 A |
Stable with Any Type of Output Capacitor |
Fast Transient Response |
Programmable Soft-Start |
Open Drain Power Good Output |
Benefits |
---|
Allows to save power and operates with very low Vin-Vout voltage. |
Very well suited for low input voltage operation |
Excellent choice for low voltage Vcore applications |
Very good choice for high current applications |
minimizes the power loss across the regulator |
Very suitable for high speed digital applications |
Perfect fit for POL applications |
Applications |
---|
Networking and Telecommunications |
Computing and Peripherals |
Consumer |
Servers |
Networking Switch |
PoE Equipment |
Camera & Vision Systems |
End Products |
---|
Industrial |
Medical |
FPGA, DSP and Logic Power Supplies |
Cellular Infrastructure Equipment |
Wireless Router |
Ultrasound Imaging |
High-End Computing Equipment |
Description | NCP59748 |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | Adj |
IO Typ (A) | 1.5 |
VI Min (V) | 0.8 |
VI Max (V) | 5.5 |
VDO Typ (V) | 0.06 |
Iq Typ (mA) | 1.2 |
PSRR (dB) | 75 |
Noise (µVrms) | 20 |
Enable | Yes |
PowerGood | Yes |
Application | Consumer |
Package Type | DFN-10 |
NCP59748 Series 5.5 V 1.5 A Adjustable Very Low-Dropout Linear Regulator-DFN-10 | Future Electronics |
Ldo Voltage Regulator Adjustable O/P, 0.8V-3.6V, 1.5A, Dfn-10 | Newark Electronics |
LDO Voltage Regulator, Adjustable, 800 mV to 5.5 V, Single Output, 60 mV Drop, 796 mV to 3.6 V, 1.5 A, 10 Pins, DFN-EP | Avnet America |
LDO, ADJ, 0.8V TO 3.6V, 1.5A, DFN-10 | Farnell |
Where can I find additional details, specifications and documents for a NCP59748MN1ADJTBG?
Additional datasheets, footprints and schematics for NCP59748MN1ADJTBG are listed on our Part Details page. You can also find images and similar parts to NCP59748MN1ADJTBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP59748MN1ADJTBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP59748MN1ADJTBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP59748MN1ADJTBG fall under?
The NCP59748MN1ADJTBG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP59748MN1ADJTBG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP59748MN1ADJTBG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP59748MN1ADJTBG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP59748MN1ADJTBG have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for NCP59748MN1ADJTBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP59748MN1ADJTBG often in real-time on the comparison pages.
What if I can't find stock of NCP59748MN1ADJTBG?
You can fill out our help required form which you can use to request a quote for NCP59748MN1ADJTBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.