Status: | Unknown |
---|---|
Series: | NCP565 |
RoHS: | Compliant |
Ultra Fast Transient Response (<1.0us) |
Low Ground Current (1.5 mA at Iload = 1.5 A) |
Low Dropout Voltage (0.9V at Iload = 1.5 A) |
Low Noise (28 µVrms) |
0.9 V Reference Voltage |
Adjustable Output Voltage from 7.7 V down to 0.9 V |
1.2 V, 1.5 V, 2.8 V, 3.0 V, 3.3 V Fixed Output Versions. Other Fixed Voltages Available on Request |
Current Limit Protection (3.3 A Typ) |
Thermal Shutdown Protection (160°C) |
Pb-Free Packages are Available |
Applications |
---|
Servers, Networking and Communication equipment |
Post Regulation for Power Supplies |
Gaming devices, STB |
End Products |
---|
ASIC Power Supplies |
Computer peripherals, Motherboards |
Compliance | Pb-free Halide free |
---|
NCP565D2TR4G, LDO Voltage Regulator, Adjustable 1.5A, 0.9 to 7.7 V, 5-Pin D2PAK | ON Semiconductor NCP565D2TR4G | RS Americas |
LDO, ADJ, 0.9V TO 7.7V, 1.5A, TO-263-5 | Farnell |
Ic,volt Regulator,adjustable,+0.9 To +7.7V,sip,5Pin,plastic Rohs Compliant: Yes |Onsemi NCP565D2TR4G | Newark Electronics |
Where can I find additional details, specifications and documents for a NCP565D2TR4G?
Additional datasheets, footprints and schematics for NCP565D2TR4G are listed on our Part Details page. You can also find images and similar parts to NCP565D2TR4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP565D2TR4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP565D2TR4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP565D2TR4G fall under?
The NCP565D2TR4G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP565D2TR4G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP565D2TR4G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP565D2TR4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP565D2TR4G have stock available?
Authorised distributors including RS Americas, Farnell and Newark Electronics have stock available or on a lead time for NCP565D2TR4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP565D2TR4G often in real-time on the comparison pages.
What if I can't find stock of NCP565D2TR4G?
You can fill out our help required form which you can use to request a quote for NCP565D2TR4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.