Status: | Active |
---|---|
Series: | NCP5501 |
RoHS: | Compliant |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
-
|
Buy Now | |
Future Electronics
from US$0.33
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.69
|
-
|
Buy Now | |
element14
from US$0.34
|
-
|
Buy Now | |
Avnet Asia
from US$0.28
|
-
|
Buy Now | |
Farnell
from US$0.34
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Current up to 500 mA |
2.9% Output Voltage Accuracy |
Low Dropout Voltage (230 mV at 500 mA) |
Enable Control Pin (NCP5500 / NCV5500) |
Reverse Bias Protection |
Short Circuit Protection |
Thermal Shutdown |
Wide Operating Temperature Range NCV5500 / NCV5501; -40 °C to +125 °C Ambient Temperature NCP5500 / NCP5501; -40 °C to +85 °C Ambient Temperature |
NCV Prefix for Applications that Require Site and Change Control |
Stable with Low Cost Ceramic Capacitors |
These are Pb-Free Devices |
Applications |
---|
Automotive |
Post SMPS Regulation |
End Products |
---|
Industrial and Consumer |
Point of Use Regulation |
Description | NCP5501, Vout: 3.3 V |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 3.3 |
IO Typ (A) | 0.5 |
VI Min (V) | 2.5 |
VI Max (V) | 18 |
VDO Typ (V) | 0.3 |
Iq Typ (mA) | 0.3 |
PSRR (dB) | 75 |
Noise (µVrms) | 35 |
Enable | No |
PowerGood | No |
Package Type | DPAK-3 |
NCP5501DT33RKG, 500 MA 3.3V LDO | RS |
Ic,volt Regulator,fixed,+3.3V,bipolar,sip,3Pin,plastic Rohs Compliant: Yes |Onsemi NCP5501DT33RKG | Newark Electronics |
NCP5501 Series 500 mA 3.3 V Fixed Output LDO Voltage Regulator - TO-253 | Future Electronics |
LDO Regulator Pos 3.3V 0.5A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Voltage Regulators, LDO, 500 mA 3.3V LDO | ON Semiconductor NCP5501DT33RKG | RS Americas |
LDO, FIXED, 0.5A, 3.3V, TO-252-3 | element14 |
Where can I find additional details, specifications and documents for a NCP5501DT33RKG?
Additional datasheets, footprints and schematics for NCP5501DT33RKG are listed on our Part Details page. You can also find images and similar parts to NCP5501DT33RKG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP5501DT33RKG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP5501DT33RKG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP5501DT33RKG fall under?
The NCP5501DT33RKG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP5501DT33RKG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP5501DT33RKG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP5501DT33RKG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP5501DT33RKG have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for NCP5501DT33RKG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP5501DT33RKG often in real-time on the comparison pages.
What if I can't find stock of NCP5501DT33RKG?
You can fill out our help required form which you can use to request a quote for NCP5501DT33RKG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.