Status: | Active |
---|---|
Series: | NCP5304 |
RoHS: | Compliant |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.87
|
No stock
|
Buy Now | |
EBV Elektronik
-
|
150,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.87
|
-
|
Buy Now | |
Future Electronics
from US$0.85
|
-
|
Buy Now | |
RS Americas
from US$0.73
|
-
|
Buy Now | |
element14
from US$0.92
|
-
|
Buy Now | |
Avnet Asia
from US$0.86
|
-
|
Buy Now | |
Richardson RFPD
from US$0.83
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Voltage Range: Up to 600V |
dV/dt Immunity ±50 V/ns |
Gate Drive Supply Range from 10 V to 20 V |
High and Low Drive Outputs |
Output Source / Sink Current Capability 250 mA / 500 mA |
3.3 V and 5 V Input Logic Compatible |
Up to Vcc Swing on Input Pins |
Matched Propagation Delays Between Both Channels |
Outputs in Phase with the Inputs |
Cross Conduction Protection with 100ns Internal Fixed Dead Time |
Under Vcc LockOut (UVLO) for Both Channels |
Pin to Pin Compatible with Industry Standards |
Applications |
---|
Half Bridge Power Converters |
End Products |
---|
Full Bridge Converters |
Description | NCP5304 |
---|---|
Compliance | Pb-free Halide free |
Power Switch | MOSFET / IGBT |
Number of Outputs | 2 |
Topology | Half-Bridge |
Isolation Type | Junction Isolation |
Vin Max (V) | 600 |
VCC Max (V) | 23 |
Rise Time (ns) | 85 |
Fall Time (ns) | 35 |
Drive Source Current Typ (A) | 0.25 |
Drive Sink Current Typ (A) | 0.5 |
Turn On Prop. Delay Typ (ns) | 100 |
Turn Off Prop. Delay Typ (ns) | 100 |
Delay Matching | 35 |
Package Type | SOIC-8 |
MOSFET DRVR 0.5A 2-OUT Hi/Lo Side Full Brdg/Half Brdg Non-Inv 8-Pin SOIC N T/R | EBV Elektronik |
Ic, Mosfet/Igbt Driver, Dual Input | Newark Electronics |
NCP Series 500 mA 20 V 10 Ohm SMT High Voltage High and Low Side Driver - SOIC-8 | Future Electronics |
600V High and Low Side Driver 0.5A SOIC8 | ON Semiconductor NCP5304DR2G | RS Americas |
IC, MOSFET/IGBT DRIVER, DUAL INPUT | element14 |
GATE DRIVER IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a NCP5304DR2G?
Additional datasheets, footprints and schematics for NCP5304DR2G are listed on our Part Details page. You can also find images and similar parts to NCP5304DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP5304DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP5304DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP5304DR2G fall under?
The NCP5304DR2G is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to NCP5304DR2G when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP5304DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP5304DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP5304DR2G have stock available?
Authorised distributors including EBV Elektronik, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for NCP5304DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP5304DR2G often in real-time on the comparison pages.
What if I can't find stock of NCP5304DR2G?
You can fill out our help required form which you can use to request a quote for NCP5304DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.