Status: | Active |
---|---|
Series: | NCP5183 |
RoHS: | Compliant |
Prices starting from US$1.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.50
|
1,642
in stock
|
Buy Now | |
Chip One Stop
from US$1.10
|
2,483
in stock
|
Buy Now | |
Newark Electronics
from US$1.47
|
1,642
in stock
|
Buy Now | |
element14
from US$1.52
|
1,642
in stock
|
Buy Now | |
Avnet America
from US$1.30
|
-
|
Buy Now | |
Avnet Asia
from US$1.36
|
-
|
Buy Now | |
Richardson RFPD
from US$1.31
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Source / Sink Current Capability 4.3 A / 4.3 A |
Extended Allowable Negative Bridge Pin Voltage Swing to – 10 V |
Voltage Range up to 600 V with dV/dt Immunity ±50 V/ns |
Gate Drive Supply Range from 9 V to 18 V |
Automotive Qualified to AEC Q100 |
Benefits |
---|
Can drive big MOSFET, IGBT's |
Rugged design |
Applications |
---|
High Voltage Synchronous-Buck Converters |
Electric Power Steering & Motor Control |
Push-Pull Converters |
End Products |
---|
Half-Bridge and Full-Bridge Converters |
Power Supplies for Telecom and Datacom |
Automotive power conversion |
Description | NCP5183 |
---|---|
Compliance | Pb-free Halide free |
Power Switch | MOSFET / IGBT |
Number of Outputs | 2 |
Topology | High-Low |
Isolation Type | Junction Isolation |
Vin Max (V) | 600 |
VCC Max (V) | 18 |
Rise Time (ns) | 12 |
Fall Time (ns) | 12 |
Drive Source Current Typ (A) | 4.3 |
Drive Sink Current Typ (A) | 4.3 |
Turn On Prop. Delay Typ (ns) | 120 |
Turn Off Prop. Delay Typ (ns) | 120 |
Delay Matching | 50 |
Package Type | SOIC-8 |
Mosfet Driver, Aec-Q100, Soic-8 | Newark Electronics |
MOSFET DRIVER, AEC-Q100, SOIC-8 | element14 |
MOSFET and Power Driver 4.3A Single Hi/Lo Side Non-Inverting 8-Pin SOIC T/R | Avnet America |
GATE DRIVER IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a NCP5183DR2G?
Additional datasheets, footprints and schematics for NCP5183DR2G are listed on our Part Details page. You can also find images and similar parts to NCP5183DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP5183DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP5183DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP5183DR2G fall under?
The NCP5183DR2G is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to NCP5183DR2G when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP5183DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP5183DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP5183DR2G have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for NCP5183DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP5183DR2G often in real-time on the comparison pages.
What if I can't find stock of NCP5183DR2G?
You can fill out our help required form which you can use to request a quote for NCP5183DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.