Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 1V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | -20mV |
Adjustable Output Voltage Max | 20mV |
Output Current | 1.8A |
Dropout Voltage Vdo | - |
LDO Regulator Case Style | DFN |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Max | 20mV |
Output Voltage Min | -20mV |
Ldo, Adj, +/- 0.02V, 1.8A, Dfn-8 | Newark Electronics |
DDR2/DDR3/LPDDR3/DDR4 Termination Regulator 1.8A 4.75V to 5.25V 8-Pin DFN T/R | Avnet America |
LDO, ADJ, +/- 0.02V, 1.8A, DFN-8 | Farnell |
Where can I find additional details, specifications and documents for a NCP51145MNTAG?
Additional datasheets, footprints and schematics for NCP51145MNTAG are listed on our Part Details page. You can also find images and similar parts to NCP51145MNTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP51145MNTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP51145MNTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP51145MNTAG fall under?
The NCP51145MNTAG is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to NCP51145MNTAG when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP51145MNTAG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP51145MNTAG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCP51145MNTAG have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for NCP51145MNTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP51145MNTAG often in real-time on the comparison pages.
What if I can't find stock of NCP51145MNTAG?
You can fill out our help required form which you can use to request a quote for NCP51145MNTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.