Status: | Active |
---|---|
Series: | NCP5111 |
RoHS: | Compliant |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.61
|
3,089
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
3,089
in stock
|
Buy Now | |
element14
from US$0.61
|
3,089
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
-
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
Richardson RFPD
from US$0.50
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Voltage Range: Up to 600V |
dV/dt Immunity ±50 V/ns |
Gate Drive Supply Range from 10 V to 20 V |
High and Low Drive Outputs |
Output Source / Sink Current Capability 250 mA / 500 mA |
3.3 V and 5 V Input Logic Compatible |
Up to Vcc Swing on Input Pins |
Matched Propagation Delays Between Both Channels |
One Input with Internal Fixed Dead Time (650 ns) |
Under Vcc LockOut (UVLO) for Both Channels |
Pin to Pin Compatible with Industry Standards |
Applications |
---|
Half Bridge Power Converters |
Description | NCP5111 |
---|---|
Compliance | Pb-free Halide free |
Power Switch | MOSFET / IGBT |
Number of Outputs | 2 |
Topology | High-Low |
Isolation Type | Junction Isolation |
Vin Max (V) | 600 |
VCC Max (V) | 23 |
Rise Time (ns) | 85 |
Fall Time (ns) | 35 |
Drive Source Current Typ (A) | 0.25 |
Drive Sink Current Typ (A) | 0.5 |
Turn On Prop. Delay Typ (ns) | 750 |
Turn Off Prop. Delay Typ (ns) | 100 |
Delay Matching | 60 |
Package Type | SOIC-8 |
Ic, Mosfet/Igbt Driver, Single Input | Newark Electronics |
IC, MOSFET/IGBT DRIVER, SINGLE INPUT | element14 |
NCP5111 Series 20 V 500 mA SMT High Voltage Half-Bridge Gate Driver - SOIC-8 | Future Electronics |
MOSFET DRVR 0.5A 2-OUT Hi/Lo Side Half Brdg Inv/Non-Inv 8-Pin SOIC N T/R | Avnet America |
GATE DRIVER IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a NCP5111DR2G?
Additional datasheets, footprints and schematics for NCP5111DR2G are listed on our Part Details page. You can also find images and similar parts to NCP5111DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP5111DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP5111DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP5111DR2G fall under?
The NCP5111DR2G is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to NCP5111DR2G when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP5111DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP5111DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP5111DR2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NCP5111DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP5111DR2G often in real-time on the comparison pages.
What if I can't find stock of NCP5111DR2G?
You can fill out our help required form which you can use to request a quote for NCP5111DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.