Status: | Unknown |
---|---|
Series: | NCP5106 |
RoHS: | Compliant |
High Voltage Range: Up to 600 V |
dV/dt Immunity ± 50 V/nsec |
Gate Drive Supply Range from 10 V to 20 V |
High and Low Drive Outputs |
Output Source / Sink Current Capability 250 mA / 500 mA |
3.3 V and 5 V Input Logic Compatible |
Up to Vcc Swing on Input Pins |
Matched Propagation Delays Between Both Channels |
Outputs in Phase with the Inputs |
Independent Logic Inputs to Accommodate All Topologies (Version A) |
Cross Conduction Protection with 100 ns Internal Fixed Dead Time (Version B ) |
Under Vcc LockOut (UVLO) for Both Channels |
Pin-to-Pin Compatible with Industry Standards |
Applications |
---|
Half-Bridge Power Converters |
Full-Bridge Converters |
End Products |
---|
Any Complementary Drive Converters (Asymmetrical Half-Bridge, Active Clamp) (A version only). |
Compliance | Pb-free Halide free |
---|
MOSFET and Power Driver 500mA 2-OUT Hi/Lo Side Non-Inverting 10-Pin DFN T/R | Avnet America |
MOSFET DRIVER, HIGH/LOW SIDE, DFN-10 | Farnell |
Mosfet Driver, High/Low Side, Dfn-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a NCP5106AMNTWG?
Additional datasheets, footprints and schematics for NCP5106AMNTWG are listed on our Part Details page. You can also find images and similar parts to NCP5106AMNTWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP5106AMNTWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP5106AMNTWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP5106AMNTWG fall under?
The NCP5106AMNTWG is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to NCP5106AMNTWG when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP5106AMNTWG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP5106AMNTWG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP5106AMNTWG have stock available?
Authorised distributors including Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for NCP5106AMNTWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP5106AMNTWG often in real-time on the comparison pages.
What if I can't find stock of NCP5106AMNTWG?
You can fill out our help required form which you can use to request a quote for NCP5106AMNTWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.