Status: | Active |
---|---|
Series: | NCP3335A |
RoHS: | Compliant |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
2,995
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
3,845
in stock
|
Buy Now | |
element14
from US$0.64
|
3,845
in stock
|
Buy Now | |
Farnell
from US$0.62
|
3,845
in stock
|
Buy Now | |
EBV Elektronik
-
|
21,000
in stock
|
Buy Now | |
Future Electronics
from US$0.61
|
-
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
RS Americas
from US$1.04
|
-
|
Buy Now | |
Avnet Asia
from US$0.59
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Accuracy Over Line and Load (±0.9% at 25 °C) |
UltraLow Dropout Voltage at Full Load (260 mV typ.) |
No Minimum Output Current Required for Stability |
Low Noise (31 Vrms w/10 nF Cnr and 51 Vrms w/out Cnr) |
Low Shutdown Current (0.07 µA) |
Reverse Bias Protected |
2.6 V to 12 V Supply Range |
Thermal Shutdown Protection |
Current Limitation |
Requires Only 1.0 µF Output capacitance for Stability |
Stable with Any Type of Capacitor (including MLCC) |
Available in 1.5V, 1.8V, 2.5 V, 2.8V, 2.85 V, 3.0V, 3.3 V, 5.0 V and Adjustable Output Voltages |
These are PbFree Devices |
Applications |
---|
Cellular Phones |
Networking Systems, DSL/Cable Modems |
Cable SetTop Box |
Displays and Monitors |
End Products |
---|
Camcoders and Cameras |
PCMCIA Card |
MP3/CD Players |
DSP Supply |
Description | NCP3335A, Vout: 3.3 V |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 3.3 |
IO Typ (A) | 0.5 |
VI Min (V) | 2.6 |
VI Max (V) | 12 |
VDO Typ (V) | 0.34 |
Iq Typ (mA) | 0.8 |
PSRR (dB) | 55 |
Noise (µVrms) | 31 |
Enable | Yes |
PowerGood | No |
Package Type | DFN-10 |
Ldo, Fixed, 3.3V, 0.7A, Dfn-10 Rohs Compliant: Yes |Onsemi NCP3335AMN330R2G | Newark Electronics |
LDO, FIXED, 3.3V, 0.7A, DFN-10 | element14 |
LDO Regulator 3.3V 0.9% 500mA DFN10EP | RS |
LDO Regulator Pos 3.3V 0.8A 10-Pin DFN EP T/R | EBV Elektronik |
NCP3335 Series 500 mA 3.3 V Fixed Output LDO Positive Voltage Regulator -DFN-10 | Future Electronics |
Voltage Regulators, LDO, ANA 500mA ANY CAP | ON Semiconductor NCP3335AMN330R2G | RS Americas |
Where can I find additional details, specifications and documents for a NCP3335AMN330R2G?
Additional datasheets, footprints and schematics for NCP3335AMN330R2G are listed on our Part Details page. You can also find images and similar parts to NCP3335AMN330R2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP3335AMN330R2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP3335AMN330R2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP3335AMN330R2G fall under?
The NCP3335AMN330R2G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP3335AMN330R2G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP3335AMN330R2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP3335AMN330R2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP3335AMN330R2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and EBV Elektronik have stock available or on a lead time for NCP3335AMN330R2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP3335AMN330R2G often in real-time on the comparison pages.
What if I can't find stock of NCP3335AMN330R2G?
You can fill out our help required form which you can use to request a quote for NCP3335AMN330R2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.