Status: | Active |
---|---|
Series: | NCP3335A |
RoHS: | Compliant |
Prices starting from US$0.55
High Accuracy Over Line and Load (±0.9% at 25 °C) |
UltraLow Dropout Voltage at Full Load (260 mV typ.) |
No Minimum Output Current Required for Stability |
Low Noise (31 Vrms w/10 nF Cnr and 51 Vrms w/out Cnr) |
Low Shutdown Current (0.07 µA) |
Reverse Bias Protected |
2.6 V to 12 V Supply Range |
Thermal Shutdown Protection |
Current Limitation |
Requires Only 1.0 µF Output capacitance for Stability |
Stable with Any Type of Capacitor (including MLCC) |
Available in 1.5V, 1.8V, 2.5 V, 2.8V, 2.85 V, 3.0V, 3.3 V, 5.0 V and Adjustable Output Voltages |
These are PbFree Devices |
Applications |
---|
Cellular Phones |
Networking Systems, DSL/Cable Modems |
Cable SetTop Box |
Displays and Monitors |
End Products |
---|
Camcoders and Cameras |
PCMCIA Card |
MP3/CD Players |
DSP Supply |
Description | NCP3335A, Vout: Adj |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | Adj |
IO Typ (A) | 0.5 |
VI Min (V) | 2.6 |
VI Max (V) | 12 |
VDO Typ (V) | 0.34 |
Iq Typ (mA) | 0.8 |
PSRR (dB) | 55 |
Noise (µVrms) | 31 |
Enable | Yes |
PowerGood | No |
Package Type | Micro8 |
Ic,volt Regulator,adjustable,+1.25 To +7V,tssop,8Pin,plastic |Onsemi NCP3335ADMADJR2G | Newark Electronics |
NCP3335 Series 500 mA 1.25 to 10 V ADJ Output LDO Voltage Regulator - MICRO-8 | Future Electronics |
LDO Voltage Regulator, Adjustable, 2.6 V to 12 V, 1 Output, 340 mV Drop, 1.25 V to 10 V, 500 mA, 8 Pins, Micro8 | Avnet America |
LDO, ADJ, 1.25V TO 10V, 0.5A, MICRO-8 | Farnell |
Where can I find additional details, specifications and documents for a NCP3335ADMADJR2G?
Additional datasheets, footprints and schematics for NCP3335ADMADJR2G are listed on our Part Details page. You can also find images and similar parts to NCP3335ADMADJR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP3335ADMADJR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP3335ADMADJR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP3335ADMADJR2G fall under?
The NCP3335ADMADJR2G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP3335ADMADJR2G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP3335ADMADJR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP3335ADMADJR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP3335ADMADJR2G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Avnet Asia and Farnell have stock available or on a lead time for NCP3335ADMADJR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP3335ADMADJR2G often in real-time on the comparison pages.
What if I can't find stock of NCP3335ADMADJR2G?
You can fill out our help required form which you can use to request a quote for NCP3335ADMADJR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.