Status: | Active |
---|---|
Series: | NCP177 |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
8,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
4,385
in stock
|
Buy Now | |
Avnet Silica
-
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
element14
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
Farnell
from US$0.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
1.6 V to 5.5 V Operating Input Voltage Range |
Several Fixed Output Voltage Options and others available upon request in range from 0.7 V to 3.6 V |
Low Quiescent Current of Typ. 60 µA |
Very Low Dropout: 200 mV Typ. at Iout = 0.5 A (1.8V version) |
High 75 dB at 1 kHz PSRR |
Internal Soft-Start |
±0.8% Accuracy at Room temperature |
Thermal Shutdown and Current Limit Protections |
Stable with Small 1 µF Ceramic Capacitors |
Benefits |
---|
Suitable for Li-ion battery or post regulation application |
Design Flexibility |
Extended Battery Life |
Extended Battery Range |
Good for noise sensitive circuits |
Limits the In-Rush Current |
High output voltage precision |
Protects product and system from damage |
Saves PCB space and system cost |
Applications |
---|
Battery Powered Equipment |
Cameras, Image Sensors and Camcorders |
Camera |
End Products |
---|
Portable Communication Equipment |
Cell Phone |
Camcorder |
Description | NCP177, XDFN4-1010, Active Discharge, 3.3V |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 3.3 |
IO Typ (A) | 0.5 |
VI Min (V) | 1.6 |
VI Max (V) | 5.5 |
VDO Typ (V) | 0.11 |
Iq Typ (mA) | 0.06 |
PSRR (dB) | 75 |
Noise (µVrms) | 54 |
Enable | Yes |
PowerGood | No |
Application | Consumer |
Package Type | XDFN-4 |
LDO voltage regulator,3.30V,500mA,XDFN4 | RS |
LDO Regulator Pos 3.3V 0.5A 4-Pin XDFN EP T/R | Avnet Silica |
Fast Transient Response Low Voltage 500Ma Ldo, Act Discharge, Vout= 3.30V/Reel |Onsemi NCP177AMX330TCG | Newark Electronics |
LDO, FIXED, 3.3V, 0.5A, XDFN-4 | element14 |
Where can I find additional details, specifications and documents for a NCP177AMX330TCG?
Additional datasheets, footprints and schematics for NCP177AMX330TCG are listed on our Part Details page. You can also find images and similar parts to NCP177AMX330TCG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP177AMX330TCG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP177AMX330TCG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP177AMX330TCG fall under?
The NCP177AMX330TCG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP177AMX330TCG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP177AMX330TCG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP177AMX330TCG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP177AMX330TCG have stock available?
Authorised distributors including RS, Chip One Stop, Avnet Silica, Newark Electronics and Avnet America have stock available or on a lead time for NCP177AMX330TCG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP177AMX330TCG often in real-time on the comparison pages.
What if I can't find stock of NCP177AMX330TCG?
You can fill out our help required form which you can use to request a quote for NCP177AMX330TCG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.