Status: | Active |
---|---|
Series: | NCP133 |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
11,258
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
-
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
Avnet Asia
from US$0.23
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultra-Low Dropout of Typ. 140mV |
Fixed Output Voltage options from 0.8V to 2.1V and Adjustable |
140 mV typical dropout at the full 500 mA load. |
Guaranteed Output Current from 0mA to 500mA |
0.5% Typical Output Voltage Accuracy |
Output Current in Excess of 500mA |
Output Active Discharge option available |
Benefits |
---|
Allows to save power and operates with very low Vin-Vout voltage. |
Excellent choice for low voltage Vcore applications |
minimizes the power loss across the regulator |
Very good choice for high current applications |
Perfect fit for POL applications |
Applications |
---|
Battery - powered and Portable Equipment |
Cameras, DVRs, Camcorders |
End Products |
---|
Smartphones, Tablets |
Description | NCP133, Adjustable Voltage, Output Active Discharge |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | Adj |
IO Typ (A) | 0.5 |
VI Min (V) | 0.8 |
VI Max (V) | 5.5 |
VDO Typ (V) | 0.14 |
Iq Typ (mA) | 0.08 |
PSRR (dB) | 80 |
Noise (µVrms) | 50 |
Enable | Yes |
PowerGood | No |
Application | Consumer |
Package Type | XDFN-6 |
LDO VOLTAGE REGULATORS | Farnell |
LDO Regulator Pos 0.8V to 3.6V 0.5A 6-Pin XDFN T/R | EBV Elektronik |
Ldo Volt Reg, 0.5A, 0.8V-3.6V, Xdfn-6 | Newark Electronics |
NCP133 Series 3.6 V 500 mA Low Dropout Bias Rail CMOS Voltage Regulator - XDFN-6 | Future Electronics |
Where can I find additional details, specifications and documents for a NCP133AMXADJTCG?
Additional datasheets, footprints and schematics for NCP133AMXADJTCG are listed on our Part Details page. You can also find images and similar parts to NCP133AMXADJTCG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP133AMXADJTCG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP133AMXADJTCG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP133AMXADJTCG fall under?
The NCP133AMXADJTCG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP133AMXADJTCG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP133AMXADJTCG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP133AMXADJTCG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP133AMXADJTCG have stock available?
Authorised distributors including Farnell, Chip One Stop, EBV Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for NCP133AMXADJTCG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP133AMXADJTCG often in real-time on the comparison pages.
What if I can't find stock of NCP133AMXADJTCG?
You can fill out our help required form which you can use to request a quote for NCP133AMXADJTCG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.