Status: | Active |
---|---|
Series: | NCP114 |
RoHS: | Compliant |
Operating Input Voltage Range: 1.7 V to 5.5 V |
Low Dropout: 135 mV Typical at 300 mA |
High PSRR 75dB at 1kHz |
Thermal Shutdown and Current Limit Protections |
Very Low Quiescent Current of Typ. 50 µA |
Available in uDFN 1.0 x 1.0 mm Package |
+/- 1% typical Vout Accuracy |
Benefits |
---|
Well suited for battery powered applications |
Supports applications with very low Input to Output Voltage requirements |
Very well suited for space-constrained applications |
Robust design and high reliability |
Highly effective solution at light load conditions |
Very well suited for space-constrained applications |
Precise Vout for power sensitive devices |
Applications |
---|
Touchscreen Controller Supply |
Camera supply module |
Smartphone |
Portable device |
IP Camera |
End Products |
---|
Wireless module |
MCU and low power FPGA supply |
Tablet |
Wireless handset |
Description | NCP114, 1.35V, Active Discharge |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 1.35 |
IO Typ (A) | 0.3 |
VI Min (V) | 1.7 |
VI Max (V) | 5.5 |
Iq Typ (mA) | 0.05 |
PSRR (dB) | 75 |
Noise (µVrms) | 70 |
Enable | Yes |
PowerGood | No |
Application | Consumer |
Package Type | UDFN-4 |
LDO VOLTAGE REGULATORS | Farnell |
Ldo, Fixed, 1.35V, 0.3A, Udfn-4 | Newark Electronics |
LDO Regulator Pos 1.35V 0.3A 4-Pin UDFN T/R | Avnet America |
LDO, FIXED, 1.35V, 0.3A, UDFN-4 | element14 |
Where can I find additional details, specifications and documents for a NCP114AMX135TCG?
Additional datasheets, footprints and schematics for NCP114AMX135TCG are listed on our Part Details page. You can also find images and similar parts to NCP114AMX135TCG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP114AMX135TCG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP114AMX135TCG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP114AMX135TCG fall under?
The NCP114AMX135TCG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP114AMX135TCG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP114AMX135TCG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP114AMX135TCG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP114AMX135TCG have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, element14 and EBV Elektronik have stock available or on a lead time for NCP114AMX135TCG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP114AMX135TCG often in real-time on the comparison pages.
What if I can't find stock of NCP114AMX135TCG?
You can fill out our help required form which you can use to request a quote for NCP114AMX135TCG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.