Status: | Active |
---|---|
Series: | MIC4452 |
RoHS: | Compliant |
MIC4451 and MIC4452 CMOS MOSFET gate drivers are tough, efficient, and easy to use. The MIC4451 is an inverting driver, while the MIC4452 is a non-inverting driver. Both versions are capable of 12 A (peak) output and can drive the largest MOSFETs with an improved safe operating margin. The MIC4451/4452 accepts any logic input from 2.4 V to VS without external speed-up capacitors or resistor networks. Proprietary circuits allow the input to swing negative by as much as 5 V without damaging the part. Additional circuits protect against damage from electrostatic discharge. MIC4451/4452 drivers can replace three or more discrete components, reducing PCB area requirements, simplifying product design, and reducing assembly cost. Modern Bipolar/CMOS/DMOS construction guarantees freedom from latch-up. The rail-to-rail swing capability of CMOS/DMOS helps ensure adequate gate voltage to the MOSFET during power up/down sequencing. Since these devices are fabricated on a self-aligned process, they have very low crossover current, run cool, use little power, and are easy to drive.
Prices starting from US$1.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.90
|
7,332
in stock
|
Buy Now | |
Microchip Technology
from US$1.46
|
14,234
in stock
|
Buy Now | |
Newark Electronics
from US$1.98
|
7,332
in stock
|
Buy Now | |
element14
from US$2.20
|
7,332
in stock
|
Buy Now | |
Future Electronics
from US$1.64
|
-
|
Buy Now | |
Avnet America
from US$2.51
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
BiCMOS/DMOS construction |
Latch-up proof: fully isolated process is inherently immune to any latch-up. |
Input will withstand negative swing of up to 5 V |
Matched rise and fall times 25 ns |
Wide operating range 4.5 V to 18 V |
High capacitive load drive 62,000 pF |
Low delay time 30 ns (typical) |
Logic high input for any voltage from 2.4 V to VS |
Low equivalent input capacitance 7 pF (typical) |
Low supply current 450 µA with logic 1 input |
Low output impedance 1.0 Ω |
Output voltage swing to within 25 mV of ground or VS |
MOSFET Driver Type | Low Side |
---|---|
Driver Type | Single |
Configuration | Non-Inverting |
Peak Output Current (source, A) | 12 |
Peak Output Current (sink, A) | 12 |
Output Resistance (source, Ω) | 0.8 |
Output Resistance (sink, Ω) | 0.6 |
Propagation Delay tD1 (ns) | 25 |
Propagation Delay tD2 (ns) | 40 |
Maximum Supply Voltage (V) | 18 |
Rise/Fall Time (tR/tF, ns) | 20 / 24 |
Capacitive Load Drive | 10,000 pF in 24 ns |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (2500) |
Data Sheets |
---|
MIC4451/4452 Data Sheet |
Application Notes |
---|
Micrel AN 16 - Improving Adjustable Regulator Accuracy - Improving Adjustable Regulator Accuracy |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.075 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | NiPdAu |
12A Hi-Speed, Hi-Current Single MOSFET Driver | Microchip Technology |
Mosfet Driver, Non-Inverting, Soic-8 | Newark Electronics |
MOSFET DRIVER, NON-INVERTING, SOIC-8 | element14 |
MIC4452 Series 1 Ohm 12 A Peak Low-Side MOSFET Driver - SOIC-8 | Future Electronics |
12A HI-SPEED, HI-CURRENT SINGLE MOSFET DRIVER | Avnet America |
Where can I find additional details, specifications and documents for a MIC4452YM-TR?
Additional datasheets, footprints and schematics for MIC4452YM-TR are listed on our Part Details page. You can also find images and similar parts to MIC4452YM-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC4452YM-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC4452YM-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC4452YM-TR fall under?
The MIC4452YM-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to MIC4452YM-TR when available in the MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC4452YM-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC4452YM-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC4452YM-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MIC4452YM-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC4452YM-TR often in real-time on the comparison pages.
What if I can't find stock of MIC4452YM-TR?
You can fill out our help required form which you can use to request a quote for MIC4452YM-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.