Status: | Active |
---|---|
Series: | MIC4422 |
RoHS: | Compliant |
MIC4421A and MIC4422A MOSFET gate drivers are rugged, efficient, and easy to use. The MIC4421A is an inverting driver, while the MIC4422A is a non-inverting driver. Both versions are capable of 9 A (peak) output and can drive the largest MOSFETs with an improved safe operating margin. The MIC4421A/4422A accepts any logic input from 2.4 V to VS without external speed-up capacitors or resistor networks. Proprietary circuits allow the input to swing negative by as much as 5 V without damaging the part. Additional circuits protect against damage from electrostatic discharge. MIC4421A/4422A drivers can replace three or more discrete components, reducing PCB area requirements, simplifying product design, and reducing assembly cost. Modern Bipolar/CMOS/DMOS construction guarantees freedom from latch-up. The rail-to-rail swing capability of CMOS/DMOS helps ensure adequate gate voltage to the MOSFET during power up/down sequencing. Since these devices are fabricated on a self-aligned process, they have very low crossover current, run cool, use little power, and are easy to drive.
Prices starting from US$1.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.20
|
140
in stock
|
Buy Now | |
Microchip Technology
from US$1.88
|
4,333
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.99
|
201
in stock
|
Buy Now | |
element14
from US$2.81
|
142
in stock
|
Buy Now | |
Farnell
from US$2.43
|
142
in stock
|
Buy Now | |
Newark Electronics
from US$2.54
|
-
|
Buy Now | |
Future Electronics
from US$2.12
|
-
|
Buy Now | |
Avnet America
from US$3.21
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High peak-output current: 9 A peak (typical) |
Wide operating range: 4.5 V to 18 V (typical) |
Minimum pulse width: 50 ns |
Latch-up proof: fully isolated process is inherently immune to any latch-up. |
Input will withstand negative swing of up to 5 V |
High capacitive load drive: 47,000 pF |
Low delay time: 15 ns (typ.) |
Logic high input for any voltage from 2.4 V to VS |
Low equivalent input capacitance (typ.): 7 pF |
Low supply current: 500 µA (typ.) |
Output voltage swing to within 25 mV of ground or VS |
MOSFET Driver Type | Low Side |
---|---|
Driver Type | Single |
Configuration | Non-Inverting |
Peak Output Current (source, A) | 9 |
Peak Output Current (sink, A) | 9 |
Output Resistance (source, Ω) | 0.8 |
Output Resistance (sink, Ω) | 0.6 |
Propagation Delay tD1 (ns) | 15 |
Propagation Delay tD2 (ns) | 35 |
Maximum Supply Voltage (V) | 18 |
Rise/Fall Time (tR/tF, ns) | 20 / 24 |
Capacitive Load Drive | 10,000 pF in 24 ns |
Pins | Packaging | 8 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (50) |
Data Sheets |
---|
MIC4421/4422 Data Sheet |
Application Notes |
---|
Micrel AN 16 - Improving Adjustable Regulator Accuracy - Improving Adjustable Regulator Accuracy |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
High Speed, 9A Low Side MOSFET Driver | Microchip Technology |
IC: driver | Transfer Multisort Elektronik |
IC, MOSFET DRIVER, NON-INVERTING, DIP-8 | element14 |
Mosfet Driver, -40 To 85Deg C | Newark Electronics |
MIC4422 Series 1.5 Ohm 9 A Peak Low-Side MOSFET Driver - DIP-8 | Future Electronics |
MOSFET DRVR 9A 1-OUT Lo Side Non-Inv 8-Pin PDIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a MIC4422YN?
Additional datasheets, footprints and schematics for MIC4422YN are listed on our Part Details page. You can also find images and similar parts to MIC4422YN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC4422YN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC4422YN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC4422YN fall under?
The MIC4422YN is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to MIC4422YN when available in the MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC4422YN you can contact the distributor directly for product support, shipping queries etc.
Is the MIC4422YN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC4422YN have stock available?
Authorised distributors including Microchip Technology, Transfer Multisort Elektronik, element14, Farnell and RS have stock available or on a lead time for MIC4422YN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC4422YN often in real-time on the comparison pages.
What if I can't find stock of MIC4422YN?
You can fill out our help required form which you can use to request a quote for MIC4422YN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.