Status: | Active |
---|---|
Series: | MIC4420 |
RoHS: | Compliant |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.22
|
275
in stock
|
Buy Now | |
Future Electronics
from US$1.31
|
4,370
in stock
|
Buy Now | |
Microchip Technology
from US$1.02
|
3,050
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.08
|
950
in stock
|
Buy Now | |
Distrelec
from US$0.95
|
278
in stock
|
Buy Now | |
Newark Electronics
from US$1.38
|
77
in stock
|
Buy Now | |
element14
from US$1.51
|
77
in stock
|
Buy Now | |
Farnell
from US$1.13
|
77
in stock
|
Buy Now | |
EBV Elektronik
-
|
380
in stock
|
Buy Now | |
Avnet Silica
-
|
95
in stock
|
Buy Now | |
Avnet America
from US$1.75
|
-
|
Buy Now |
CMOS construction |
Latch-up protected: will withstand > 500 mA reverse output current |
Logic input withstands negative swing of up to 5 V |
Matched rise and fall times of 25 ns |
High peak output current at 6 A |
Wide operating range from 4.5 V to 18 V |
High capacitive load drive of 10,000 pF |
Low delay time of 55 ns typical |
Low delay time 55 ns typ. |
Logic high input for any voltage from 2.4 V to VS |
Low equivalent input capacitance 6 pF (typical) |
Low supply current 450 µA with logic 1 input |
Low output impedance 2.5 Ω |
Output voltage swing within 25 mV of ground or VS |
MOSFET Driver Type | Low Side |
---|---|
Driver Type | Single |
Configuration | Non-Inverting |
Peak Output Current (source, A) | 6 |
Peak Output Current (sink, A) | 6 |
Output Resistance (source, Ω) | 2.8 |
Output Resistance (sink, Ω) | 2.5 |
Propagation Delay tD1 (ns) | 18 |
Propagation Delay tD2 (ns) | 48 |
Maximum Supply Voltage (V) | 18 |
Rise/Fall Time (tR/tF, ns) | 12 / 13 |
Capacitive Load Drive | 2200 pF in 12 ns |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (95) |
Data Sheets |
---|
MIC4420/4429 Data Sheet |
Application Notes |
---|
Micrel AN 16 - Improving Adjustable Regulator Accuracy - Improving Adjustable Regulator Accuracy |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.075 |
Shipping Weight (kg) | 0.163265 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | NiPdAu |
MIC4420 Series 2.5 Ohm 6 A Surface Mount Peak Low-Side MOSFET Driver - SOIC-8 | Future Electronics |
6A Hi-Speed, Hi-Current Single MOSFET Driver | Microchip Technology |
IC: driver | Transfer Multisort Elektronik |
Microchip MOSFET Gate Driver, Non-Inverting, 4.5 ... 18V, 6A, SOIC | Distrelec |
6A Hi-Spd, Hi-I MOSFET Driver, MIC4420YM | RS |
Mosfet Driver, -40 To 85Deg C | Newark Electronics |
IC, DRIVER, MOSFET, LOW SIDE, 6A | element14 |
MOSFET and Power Driver 6A Single Low Side Non-Inverting 8-Pin SOIC Tube | EBV Elektronik |
Where can I find additional details, specifications and documents for a MIC4420YM?
Additional datasheets, footprints and schematics for MIC4420YM are listed on our Part Details page. You can also find images and similar parts to MIC4420YM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC4420YM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC4420YM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC4420YM fall under?
The MIC4420YM is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to MIC4420YM when available in the MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC4420YM you can contact the distributor directly for product support, shipping queries etc.
Is the MIC4420YM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC4420YM have stock available?
Authorised distributors including Future Electronics, Microchip Technology, Transfer Multisort Elektronik, Distrelec and RS have stock available or on a lead time for MIC4420YM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC4420YM often in real-time on the comparison pages.
What if I can't find stock of MIC4420YM?
You can fill out our help required form which you can use to request a quote for MIC4420YM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.