MC79L15ACDG Linear Regulators (LDO) by ON Semiconductor

Linear Voltage Regulator, 100 mA, 5 V, Negative


The MC79L00 negative linear voltage regulator is an inexpensive, easy-to-use device suitable for numerous applications requiring up to 100 mA. Like the higher powered MC7900 Series negative regulators, this linear voltage regulator features thermal shutdown and current limiting, making it remarkably rugged. In most applications, no external components are required for operation. The MC79L00 linear voltage regulator is useful for on-card regulation or any other application where a regulated negative voltage at a modest current level is needed. This regulator offers substantial advantages over the common resistor/zener diode approach. Specifications:   MC79L00AB MC79L00AC Tolerance 4% 4% Temperature Range -40°C to +125°C 0°C to +125°C Package SOIC-8, TO-92 SOIC-8, TO-92

Where to Buy

Prices starting from US$0.12

Distributor Stock
Logo for Farnell
Farnell
from US$0.30
No stock
Buy Now
Logo for element14
element14
from US$0.12
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

No External Components Required
Internal Short Circuit Current Limiting
Internal Thermal Overload Protection
Low Cost
Complementary Positive Regulators Offered (MC78L00 Series)
Pb-Free Packages are Available

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

IC, V REG -15V, SMD, 79L15, SOIC8 | element14
Negative Voltage Regulator, -15V, 8-Soic | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC79L15ACDG?

Additional datasheets, footprints and schematics for MC79L15ACDG are listed on our Part Details page. You can also find images and similar parts to MC79L15ACDG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC79L15ACDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC79L15ACDG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC79L15ACDG fall under?

The MC79L15ACDG is listed under Power Management > Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to MC79L15ACDG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC79L15ACDG you can contact the distributor directly for product support, shipping queries etc.

Is the MC79L15ACDG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MC79L15ACDG have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC79L15ACDG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC79L15ACDG often in real-time on the comparison pages.

What if I can't find stock of MC79L15ACDG?

You can fill out our help required form which you can use to request a quote for MC79L15ACDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay