Status: | Active |
---|---|
Series: | MC78M |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.19
|
No stock
|
Buy Now | |
Distrelec
from US$1.35
|
54
in stock
|
Buy Now | |
RS
from US$0.20
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.50
|
-
|
Buy Now | |
element14
from US$0.23
|
-
|
Buy Now | |
Avnet Asia
from US$0.16
|
-
|
Buy Now | |
Farnell
from US$0.23
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
No External Components Required |
Internal Thermal Overload Protection |
Internal Short Circuit Current Limiting |
Output Transistor Safe-Area Compensation |
MC78M00A High Accuracy ( +/-2%) Available for 5.0 V, 8.0 V, 12 V and 15 V |
Pb-Free Packages are Available* |
Description | MC78M, Vout: 5.0 V; TJ = -40� to +125�C |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 5 |
IO Typ (A) | 0.5 |
VI Min (V) | 7 |
VI Max (V) | 35 |
VDO Typ (V) | 2 |
Iq Typ (mA) | 3.2 |
PSRR (dB) | 80 |
Noise (µVrms) | 40 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | DPAK-3 |
onsemi Linear Fixed Voltage Regulator 5V 500mA DPAK | Distrelec |
Analogue 500Ma 5V Vreg, MC78M05BDTG | RS |
Ic, Linear Voltage Regulator | Newark Electronics |
MC78M00 Series 0.5 A 5 V Fixed Output SMT LDO Voltage Regulator - DPAK | Future Electronics |
Standard Regulator Pos 5V 0.5A 3-Pin(2+Tab) DPAK Rail | Avnet America |
Pwr Sply Func, Voltage Regulator, Positive Voltage Out, DPAK, VS 35VDC, VO 5VDC | ON Semiconductor MC78M05BDTG | RS Americas |
IC, LINEAR VOLTAGE REGULATOR | element14 |
Where can I find additional details, specifications and documents for a MC78M05BDTG?
Additional datasheets, footprints and schematics for MC78M05BDTG are listed on our Part Details page. You can also find images and similar parts to MC78M05BDTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC78M05BDTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC78M05BDTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC78M05BDTG fall under?
The MC78M05BDTG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to MC78M05BDTG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC78M05BDTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC78M05BDTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC78M05BDTG have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MC78M05BDTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC78M05BDTG often in real-time on the comparison pages.
What if I can't find stock of MC78M05BDTG?
You can fill out our help required form which you can use to request a quote for MC78M05BDTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.