Status: | Active |
---|---|
Series: | MC78LC |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
120
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
630,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
5,381
in stock
|
Buy Now | |
element14
from US$0.39
|
5,381
in stock
|
Buy Now | |
Farnell
from US$0.38
|
5,381
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
569
in stock
|
Buy Now | |
Avnet Asia
from US$0.21
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Quiescent Current of 1.1 µA Typical |
Excellent Line and Load Regulation |
Maximum Operating Voltage of 12 V |
Low Output Voltage Option |
High Accuracy Output Voltage of 2.5% |
Industrial Temperature Range of -40?C to 85?C |
Two Surface Mount Packages (SOT-89, 3 Pin, or SOT-23, 5 Pin) |
Pb-Free Packages are Available |
Applications |
---|
Battery Powered Instruments |
Camcorders and Cameras |
End Products |
---|
Hand-Held Instruments |
Description | MC78LC, Vout: 3.3 V |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 3.3 |
IO Typ (A) | 0.08 |
VI Min (V) | 1.6 |
VI Max (V) | 12 |
VDO Typ (V) | 1 |
Iq Typ (mA) | 0.0011 |
Noise (µVrms) | 89 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | TSOP-5 / SOT-23-5 |
MC78LC00 Series 80 mA 3.3 V Fixed Output SMT LDO Micropower Regulator -TSOT-23-5 | Future Electronics |
Ldo, Fixed, 3.3V, 0.1A, -40 To 85Deg C | Newark Electronics |
IC, LINEAR VOLTAGE REGULATOR | element14 |
LDO Regulator Pos 3.3V 0.08A 5-Pin TSOP T/R | Avnet America |
IC: voltage regulator | Transfer Multisort Elektronik |
Voltage regulator MC78LC33NTR 3.3V | RS |
Where can I find additional details, specifications and documents for a MC78LC33NTRG?
Additional datasheets, footprints and schematics for MC78LC33NTRG are listed on our Part Details page. You can also find images and similar parts to MC78LC33NTRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC78LC33NTRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC78LC33NTRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC78LC33NTRG fall under?
The MC78LC33NTRG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to MC78LC33NTRG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC78LC33NTRG you can contact the distributor directly for product support, shipping queries etc.
Is the MC78LC33NTRG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC78LC33NTRG have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for MC78LC33NTRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC78LC33NTRG often in real-time on the comparison pages.
What if I can't find stock of MC78LC33NTRG?
You can fill out our help required form which you can use to request a quote for MC78LC33NTRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.