Status: | Active |
---|---|
Series: | MC78LC |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
256
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
4,375
in stock
|
Buy Now | |
element14
from US$0.25
|
4,375
in stock
|
Buy Now | |
Farnell
from US$0.25
|
4,375
in stock
|
Buy Now | |
Avnet Silica
-
|
9,000
in stock
|
Buy Now | |
Future Electronics
from US$0.23
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.48
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low Quiescent Current of 1.1 µA Typical |
Excellent Line and Load Regulation |
Maximum Operating Voltage of 12 V |
Low Output Voltage Option |
High Accuracy Output Voltage of 2.5% |
Industrial Temperature Range of -40?C to 85?C |
Two Surface Mount Packages (SOT-89, 3 Pin, or SOT-23, 5 Pin) |
Pb-Free Packages are Available |
Applications |
---|
Battery Powered Instruments |
Camcorders and Cameras |
End Products |
---|
Hand-Held Instruments |
Description | MC78LC, Vout: 3.0 V |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 3 |
IO Typ (A) | 0.08 |
VI Min (V) | 1.6 |
VI Max (V) | 12 |
VDO Typ (V) | 1 |
Iq Typ (mA) | 0.0011 |
Noise (µVrms) | 89 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | TSOP-5 / SOT-23-5 |
Ic, Linear Voltage Regulator | Newark Electronics |
IC, LINEAR VOLTAGE REGULATOR | element14 |
MC78LC30NTRG | RS |
LDO Regulator Pos 3V 0.08A 5-Pin TSOP T/R | Avnet Silica |
MC78LC00 Series 80 mA 3 V Fixed Output SMT LDO Micropower Regulator -TSOT-23-5 | Future Electronics |
MC78LC30NTRG, LDO Voltage Regulator, 80mA, 3 V +/-2.5%, 5-Pin TSOP | ON Semiconductor MC78LC30NTRG | RS Americas |
Where can I find additional details, specifications and documents for a MC78LC30NTRG?
Additional datasheets, footprints and schematics for MC78LC30NTRG are listed on our Part Details page. You can also find images and similar parts to MC78LC30NTRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC78LC30NTRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC78LC30NTRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC78LC30NTRG fall under?
The MC78LC30NTRG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to MC78LC30NTRG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC78LC30NTRG you can contact the distributor directly for product support, shipping queries etc.
Is the MC78LC30NTRG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC78LC30NTRG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet Silica have stock available or on a lead time for MC78LC30NTRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC78LC30NTRG often in real-time on the comparison pages.
What if I can't find stock of MC78LC30NTRG?
You can fill out our help required form which you can use to request a quote for MC78LC30NTRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.