Status: | Active |
---|---|
Series: | MC7800 |
RoHS: | Compliant |
Prices starting from US$0.12
Output Current in Excess of 1.0 A |
No External Components Required |
Internal Thermal Overload Protection |
Internal Short Circuit Current Limiting |
Output Transistor Safe-Area Compensation |
Output Voltage Offered in 2% and 4% Tolerance |
Pb-Free Packages are Available |
Applications |
---|
LM7805, L7805 alternative |
Description | MC7800, Vout: 15.0 V; TJ = -40°C to +125°C |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 15 |
IO Typ (A) | 1 |
VI Min (V) | 17 |
VI Max (V) | 35 |
VDO Typ (V) | 2 |
Iq Typ (mA) | 3.5 |
PSRR (dB) | 58 |
Noise (µVrms) | 10 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | DPAK-3 |
Ic,volt Regulator,fixed,+15V,bipolar,sip,3Pin,plastic Rohs Compliant: Yes |Onsemi MC7815BDTRKG | Newark Electronics |
MC7815BDTRKG:15 V 1 A Surface Mount Positive Voltage Regulator - TO-252-3 | Future Electronics |
LDO Regulator Pos 15V 1A 3-Pin(2+Tab) DPAK T/R | Avnet America |
LINEAR VOLT REG, 15V, 1A, TO-252-3 | Farnell |
Where can I find additional details, specifications and documents for a MC7815BDTRKG?
Additional datasheets, footprints and schematics for MC7815BDTRKG are listed on our Part Details page. You can also find images and similar parts to MC7815BDTRKG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC7815BDTRKG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC7815BDTRKG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC7815BDTRKG fall under?
The MC7815BDTRKG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to MC7815BDTRKG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC7815BDTRKG you can contact the distributor directly for product support, shipping queries etc.
Is the MC7815BDTRKG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC7815BDTRKG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Avnet Asia and Farnell have stock available or on a lead time for MC7815BDTRKG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC7815BDTRKG often in real-time on the comparison pages.
What if I can't find stock of MC7815BDTRKG?
You can fill out our help required form which you can use to request a quote for MC7815BDTRKG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.