Status: | Unknown |
---|---|
Series: | 12V 1A Linear Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 14V |
Input Voltage Max | 35V |
Fixed Output Voltage Nom. | 12V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1A |
Linear Regulator Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 12V 1A Linear Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
LINEAR VOLT REG, 12V, 1A, TO-252-3 | Farnell |
Where can I find additional details, specifications and documents for a MC7812ECDTX?
Additional datasheets, footprints and schematics for MC7812ECDTX are listed on our Part Details page. You can also find images and similar parts to MC7812ECDTX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC7812ECDTX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC7812ECDTX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC7812ECDTX fall under?
The MC7812ECDTX is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to MC7812ECDTX when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC7812ECDTX you can contact the distributor directly for product support, shipping queries etc.
Is the MC7812ECDTX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC7812ECDTX have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MC7812ECDTX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC7812ECDTX often in real-time on the comparison pages.
What if I can't find stock of MC7812ECDTX?
You can fill out our help required form which you can use to request a quote for MC7812ECDTX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.