Status: | Active |
---|---|
Series: | MC7800 |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.20
|
No stock
|
Buy Now | |
Avnet Asia
from US$0.19
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
6,947
in stock
|
Buy Now | |
element14
from US$0.31
|
5,727
in stock
|
Buy Now | |
Farnell
from US$0.27
|
5,652
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
4,938
in stock
|
Buy Now | |
Micros
from US$0.26
|
440
in stock
|
Buy Now | |
Distrelec
from US$0.32
|
299
in stock
|
Buy Now | |
RS
from US$0.50
|
250
in stock
|
Buy Now | |
Avnet Silica
-
|
3,300
in stock
|
Buy Now | |
RS Americas
from US$0.67
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Current in Excess of 1.0 A |
No External Components Required |
Internal Thermal Overload Protection |
Internal Short Circuit Current Limiting |
Output Transistor Safe-Area Compensation |
Output Voltage Offered in 2% and 4% Tolerance |
Pb-Free Packages are Available |
Applications |
---|
LM7805, L7805 alternative |
Description | MC7800, Vout: 12.0 V; TJ = 0°C to +125°C |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 12 |
IO Typ (A) | 1 |
VI Min (V) | 14 |
VI Max (V) | 35 |
VDO Typ (V) | 2 |
Iq Typ (mA) | 3.4 |
PSRR (dB) | 60 |
Noise (µVrms) | 10 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | TO-220-3 |
MC7812 Series 12 V 1 A Through Hole Positive Linear Voltage Regulator - TO-220-3 | Future Electronics |
Standard Regulator Pos 12V 1A 3-Pin(3+Tab) TO-220 Rail | Avnet Asia |
Ldo Voltage Regulator, 12V, 1A, To-220 | Newark Electronics |
LDO, 2VDO, 1A, 12V, 3TO220 | element14 |
Positive Voltage Regulator | Micros |
onsemi Linear Fixed Voltage Regulator 12V 1A TO-220 | Distrelec |
Voltage regulator,MC7812CT 12V 1A | RS |
Pwr Sply Func, Voltage Regulator, Positive Voltage Out, TO-220,VS 35VDC, IS 3.4mA | ON Semiconductor MC7812CTG | RS Americas |
Where can I find additional details, specifications and documents for a MC7812CTG?
Additional datasheets, footprints and schematics for MC7812CTG are listed on our Part Details page. You can also find images and similar parts to MC7812CTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC7812CTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC7812CTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC7812CTG fall under?
The MC7812CTG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to MC7812CTG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC7812CTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC7812CTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC7812CTG have stock available?
Authorised distributors including Future Electronics, Avnet Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for MC7812CTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC7812CTG often in real-time on the comparison pages.
What if I can't find stock of MC7812CTG?
You can fill out our help required form which you can use to request a quote for MC7812CTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.