Status: | Active |
---|---|
Series: | MC33275 |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
7,660
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
2,383
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
-
|
Buy Now | |
Future Electronics
from US$0.57
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.43
|
-
|
Buy Now | |
element14
from US$0.33
|
-
|
Buy Now | |
Avnet Asia
from US$0.22
|
-
|
Buy Now | |
Farnell
from US$0.40
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Quiescent Current (125 mA) |
Low Input-to-Output Voltage Differential of 25 mV at IO = 10mA, and 260 mV at IO = 300 mA |
Extremely Tight Line and Load Regulation |
Stable with Output Capacitance of only 0.33 mF for 2.5 V Output Voltage |
Internal Current and Thermal Limiting |
Applications |
---|
Battery Powered Consumer Products |
Camcorders and Cameras |
End Products |
---|
HandHeld Instruments |
Description | MC33275, Vout: 3.3 V |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 3.3 |
IO Typ (A) | 0.3 |
VI Min (V) | 2.6 |
VI Max (V) | 13 |
VDO Typ (V) | 0.26 |
Iq Typ (mA) | 0.125 |
PSRR (dB) | 75 |
Noise (µVrms) | 46 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | SOT-223-4 / TO-261-4D |
LDO Regulator 3.3V 1% 300mA SOT223 | RS |
IC: voltage regulator | Transfer Multisort Elektronik |
Ldo Voltage Regulator, Fixed, 3.3V, 0.3A, Sot-223-3 | Newark Electronics |
MC33275 Series 300 mA 3.3 V Fixed Output LDO Voltage Regulator - SOT-223 | Future Electronics |
LDO Regulator Pos 3.3V 0.3A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
LDO Regulator 3.3V 1% 300mA SOT223 | ON Semiconductor MC33275ST-3.3T3G | RS Americas |
LDO, 0.26VDO, 0.3A, 3.3V, 2%, 3SOT223 | element14 |
LDO VOLTAGE REGULATOR, FIXED, 3.3V, 0.3A, SOT-223-3 | Farnell |
Where can I find additional details, specifications and documents for a MC33275ST-3.3T3G?
Additional datasheets, footprints and schematics for MC33275ST-3.3T3G are listed on our Part Details page. You can also find images and similar parts to MC33275ST-3.3T3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33275ST-3.3T3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33275ST-3.3T3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33275ST-3.3T3G fall under?
The MC33275ST-3.3T3G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to MC33275ST-3.3T3G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33275ST-3.3T3G you can contact the distributor directly for product support, shipping queries etc.
Is the MC33275ST-3.3T3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC33275ST-3.3T3G have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MC33275ST-3.3T3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33275ST-3.3T3G often in real-time on the comparison pages.
What if I can't find stock of MC33275ST-3.3T3G?
You can fill out our help required form which you can use to request a quote for MC33275ST-3.3T3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.