Status: | Unknown |
---|---|
Series: | MC33275 |
RoHS: | Compliant |
Low Quiescent Current (125 mA) |
Low Input-to-Output Voltage Differential of 25 mV at IO = 10mA, and 260 mV at IO = 300 mA |
Extremely Tight Line and Load Regulation |
Stable with Output Capacitance of only 0.33 mF for 2.5 V Output Voltage |
Internal Current and Thermal Limiting |
Applications |
---|
Battery Powered Consumer Products |
Camcorders and Cameras |
End Products |
---|
HandHeld Instruments |
Compliance | Pb-free Halide free |
---|
Ldo Voltage Regulator, 3V, 0.3A, To-252-3 | Newark Electronics |
LDO, FIXED, 3V, 0.3A, TO-252-4 | Farnell |
Where can I find additional details, specifications and documents for a MC33275DT-3.0G?
Additional datasheets, footprints and schematics for MC33275DT-3.0G are listed on our Part Details page. You can also find images and similar parts to MC33275DT-3.0G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33275DT-3.0G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33275DT-3.0G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33275DT-3.0G fall under?
The MC33275DT-3.0G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to MC33275DT-3.0G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33275DT-3.0G you can contact the distributor directly for product support, shipping queries etc.
Is the MC33275DT-3.0G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC33275DT-3.0G have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC33275DT-3.0G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33275DT-3.0G often in real-time on the comparison pages.
What if I can't find stock of MC33275DT-3.0G?
You can fill out our help required form which you can use to request a quote for MC33275DT-3.0G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.