Status: | Active |
---|---|
Series: | MC33151 |
RoHS: | Compliant |
Prices starting from US$0.0270
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.94
|
210
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.84
|
241
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
78
in stock
|
Buy Now | |
Chip One Stop
from US$0.93
|
68
in stock
|
Buy Now | |
Avnet Silica
-
|
1,470
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
-
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now | |
RS Americas
from US$0.0270
|
-
|
Buy Now | |
element14
from US$0.67
|
-
|
Buy Now | |
Farnell
from US$0.66
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Two Independent Channels with 1.5 A Totem Pole Output |
Output Rise and Fall Times of 15 ns with 1000 pF Load |
CMOS/LSTTL Compatible Inputs with Hysteresis |
Undervoltage Lockout with Hysteresis |
Low Standby Current |
Efficient High Frequency Operation |
Enhanced System Performance with Common Switching Regulator Control ICs |
Pin Out Equivalent to DS0026 and MMH0026 |
Description | MC33151 |
---|---|
Compliance | Pb-free Halide free |
Power Switch | MOSFET |
Number of Outputs | 2 |
Topology | Dual |
Isolation Type | Non-Isolated |
Vin Max (V) | 18 |
VCC Max (V) | 18 |
Rise Time (ns) | 14 |
Fall Time (ns) | 16 |
Drive Source Current Typ (A) | 1.5 |
Drive Sink Current Typ (A) | 1.5 |
Turn On Prop. Delay Typ (ns) | 35 |
Turn Off Prop. Delay Typ (ns) | 36 |
Package Type | SOIC-8 |
IC: driver | Transfer Multisort Elektronik |
MOSFET/IGBT driver MC33151D 1500mA | RS |
MC Series 1.5 A 20 V 100 kOhm SMT High Speed Dual MOSFET Driver - SOIC-8 | Future Electronics |
MOSFET DRVR 1.5A 2-OUT High Speed Inv 8-Pin SOIC N Rail | Avnet Silica |
Mosfet Driver, High Speed, Soic-8 | Newark Electronics |
MC33151DG, Dual MOSFET Power Driver 1.5A, 6.5 to 18 V, Inverting, 8-Pin SOIC | ON Semiconductor MC33151DG | RS Americas |
DRIVER, MOSFET, SMD, 33151, SOIC8 | element14 |
Where can I find additional details, specifications and documents for a MC33151DG?
Additional datasheets, footprints and schematics for MC33151DG are listed on our Part Details page. You can also find images and similar parts to MC33151DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33151DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33151DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33151DG fall under?
The MC33151DG is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to MC33151DG when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33151DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC33151DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC33151DG have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Future Electronics, Chip One Stop and Avnet Silica have stock available or on a lead time for MC33151DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33151DG often in real-time on the comparison pages.
What if I can't find stock of MC33151DG?
You can fill out our help required form which you can use to request a quote for MC33151DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.