Status: | Unknown |
---|---|
Series: | MBR40 Series |
RoHS: | Unknown |
Diode Configuration | Dual Common Cathode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 45V |
Forward Current If(AV) | 40A |
Forward Voltage VF Max | 800mV |
Forward Surge Current Ifsm Max | 400A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-247AD |
No. of Pins | 3Pins |
Product Range | MBR40 Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Current Ifsm | 400A |
Diode Type | Schottky |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Termination Type | Through Hole |
Diode Configuration:Dual Common Cathode | element14 |
Diode, Schottky, 40 A, To-247 | Newark Electronics |
DIODE, SCHOTTKY, 40 A, TO-247 | Farnell |
Where can I find additional details, specifications and documents for a MBR4045PT-E3?
Additional datasheets, footprints and schematics for MBR4045PT-E3 are listed on our Part Details page. You can also find images and similar parts to MBR4045PT-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR4045PT-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR4045PT-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR4045PT-E3 fall under?
The MBR4045PT-E3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to MBR4045PT-E3 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR4045PT-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MBR4045PT-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MBR4045PT-E3 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MBR4045PT-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR4045PT-E3 often in real-time on the comparison pages.
What if I can't find stock of MBR4045PT-E3?
You can fill out our help required form which you can use to request a quote for MBR4045PT-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.