Status: | Active |
---|---|
Series: | MAX8867 |
RoHS: | Unknown |
Low Output Noise: 30µVRMS |
Low 55mV Dropout at 50mA Output (165mV at 150mA output) |
Low 85µA No-Load Supply Current |
Low 100µA Operating Supply Current (Even In Dropout) |
Thermal-Overload and Short-Circuit Protection |
Reverse Battery Protection |
Output Current Limit |
Preset Output Voltages (±1.4% Accuracy) |
10nA Logic-Controlled Shutdown |
VIN (V) (min) | 2.5 |
---|---|
VIN (V) (max) | 5.5 |
Rated ILOAD (mA) | 150 |
Preset VOUT (V) | 35 |
# Regulators | 1 |
VDROPOUT @Rated ILOAD (V) (typ) | 0.16 |
ICC (µA) (max) | 180 |
Output Voltage Noise (µV RMS) (typ) | 20 |
Ref. Bypass | Yes |
Low Batt./ Pwr. Fail Out | No |
Watchdog | No |
Reverse Batt. Protect. | Yes |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOT23/5 |
BudgetaryPrice (See Notes) | 0.86 |
Status: | Unknown |
---|---|
Series: | 3.3V 150mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 6.5V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Dropout Voltage Vdo | 165mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 3.3V 150mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Output Voltage Nom. | 3.3V |
Low-Noise, Low-Dropout, 150mA | Analog Devices |
Ldo, Fixed, 3.3V, 0.15A, Sot-23-5 | Newark Electronics |
LDO, FIXED, 3.3V, 0.15A, SOT-23-5 | element14 |
Where can I find additional details, specifications and documents for a MAX8867EUK33+T ?
Additional datasheets, footprints and schematics for MAX8867EUK33+T are listed on our Part Details page. You can also find images and similar parts to MAX8867EUK33+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX8867EUK33+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX8867EUK33+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX8867EUK33+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX8867EUK33+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX8867EUK33+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX8867EUK33+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX8867EUK33+T often in real-time on the comparison pages.
What if I can't find stock of MAX8867EUK33+T ?
You can fill out our help required form which you can use to request a quote for MAX8867EUK33+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.