Status: | Active |
---|---|
Series: | MAX8625A |
RoHS: | Unknown |
Four Internal MOSFET True H-Bridge Buck/Boost |
Glitch-Free, Buck-Boost Transitions |
Minimal Output Ripple Variation on Transitions |
Up to 92% Efficiency |
37µA (typ) Quiescent Current in Skip Mode |
2.5V to 5.5V Input Range |
Fixed 3.3V or Adjustable Output |
1µA (max) Logic-Controlled Shutdown |
True Shutdown |
Output Overload Protection |
Internal Compensation |
Internal Soft-Start |
1MHz Switching Frequency |
Thermal-Overload Protection |
Small 3mm x 3mm, 14-Pin TDFN Package |
VIN (V) (min) | 2.5 |
---|---|
VIN (V) (max) | 5.5 |
VOUT1 (V) (min) | 1.25 |
VOUT1 (V) (max) | 4 |
IOUT1 (A) (max) | 0.8 |
Switch Type | Internal |
Preset VOUT (V) | 3.3 |
Output Adjust. Method | PresetResistor |
Synchronous Switching? | Yes |
IQ (mA) (max) | 0.045 |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 1000 |
Package/Pins | TDFN/14 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 3.22 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck Boost |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | TDFN |
No. of Pins | 14Pins |
Output Current | 800mA |
Output Voltage Nom. | 3.3V |
Switching Frequency | 1MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Buck/Boost Sw. Reg 3,3V/Adj 800mA TDFN14 | Schukat Electronic |
High-Efficiency, Seamless Tran | Analog Devices |
DC/DC CONV, BUCK, BOOST, 1MHZ, TDFN-14 | Farnell |
Where can I find additional details, specifications and documents for a MAX8625AETD+T ?
Additional datasheets, footprints and schematics for MAX8625AETD+T are listed on our Part Details page. You can also find images and similar parts to MAX8625AETD+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX8625AETD+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX8625AETD+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX8625AETD+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX8625AETD+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX8625AETD+T have stock available?
Authorised distributors including Schukat Electronic, Analog Devices and Farnell have stock available or on a lead time for MAX8625AETD+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX8625AETD+T often in real-time on the comparison pages.
What if I can't find stock of MAX8625AETD+T ?
You can fill out our help required form which you can use to request a quote for MAX8625AETD+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.