Status: | Active |
---|---|
Series: | MAX763A |
RoHS: | Unknown |
Up to 500mA Load Currents |
Guaranteed 159kHz to 219.5kHz Current-Mode PWM |
85% to 90% Efficiencies |
1.7mA Quiescent Current (MAX748A) |
1.4mA Quiescent Current (MAX763A) |
0.2µA Shutdown Supply Current |
22µH Preselected Inductor Value; No Component Design Required |
Overcurrent, Soft-Start, and Undervoltage Lockout Protection |
Cycle-by-Cycle Current Limiting |
8-Pin DIP/SO Packages (MAX763A) |
VIN (V) (min) | 3.3 |
---|---|
VIN (V) (max) | 11 |
VOUT1 (V) (min) | 3.3 |
VOUT1 (V) (max) | 3.3 |
IOUT1 (A) (max) | 0.5 |
Switch Type | Internal |
Preset VOUT (V) | 3.3 |
Output Adjust. Method | PresetResistor |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 212.5 |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 2.66 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 3.3V |
Input Voltage Max | 16V |
DC / DC Converter IC Case | NSOIC |
No. of Pins | 8Pins |
Output Current | 500mA |
Output Voltage Nom. | 3.3V |
Switching Frequency | 200kHz |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
3.3V, Step-Down, Current-Mode | Analog Devices |
DC/DC CONV, BUCK, 200KHZ, NSOIC-8 | Farnell |
Dc/Dc Conv, Buck, 200Khz, Nsoic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX763ACSA+ ?
Additional datasheets, footprints and schematics for MAX763ACSA+ are listed on our Part Details page. You can also find images and similar parts to MAX763ACSA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX763ACSA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX763ACSA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX763ACSA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX763ACSA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX763ACSA+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX763ACSA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX763ACSA+ often in real-time on the comparison pages.
What if I can't find stock of MAX763ACSA+ ?
You can fill out our help required form which you can use to request a quote for MAX763ACSA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.