Status: | Production |
---|---|
Series: | MAX641 |
RoHS: | Compliant |
Prices starting from US$4.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.03
|
80
in stock
|
Buy Now | |
Analog Devices
from US$4.35
|
12,951
in stock
|
Buy Now | |
element14
from US$4.60
|
599
in stock
|
Buy Now | |
Farnell
from US$4.58
|
599
in stock
|
Buy Now | |
Schukat Electronic
from US$4.32
|
50
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.90
|
4
in stock
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 2V |
Input Voltage Max | 16.5V |
DC / DC Converter IC Case | NSOIC |
No. of Pins | 8Pins |
Output Current | - |
Output Voltage Nom. | 5V |
Switching Frequency | 45kHz |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
5V Adjustable, 10W, CMOS, Step | Analog Devices |
DC/DC CONV, BOOST, 45KHZ, NSOIC-8 | element14 |
MAX641ACSA+, Boost Converters | RS |
Boost Switch. Reg 5V/Adj 300mA 2-16,5Vi | Schukat Electronic |
IC: PMIC | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MAX641ACSA+?
Additional datasheets, footprints and schematics for MAX641ACSA+ are listed on our Part Details page. You can also find images and similar parts to MAX641ACSA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX641ACSA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX641ACSA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX641ACSA+ fall under?
The MAX641ACSA+ is listed under External Power Switch Boost Controllers.
Can I view similar or alternative parts?
You can view similar parts to MAX641ACSA+ when available in the External Power Switch Boost Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX641ACSA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX641ACSA+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX641ACSA+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell, RS and Schukat Electronic have stock available or on a lead time for MAX641ACSA+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX641ACSA+ often in real-time on the comparison pages.
What if I can't find stock of MAX641ACSA+?
You can fill out our help required form which you can use to request a quote for MAX641ACSA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.