Status: | Active |
---|---|
Series: | MAX620 |
RoHS: | Unknown |
No. of Drivers | 4 |
---|---|
Logic Polarity | Noninverting |
Configuration | High-Side P DriveLow-Side N Drive |
Rise/ Fall Time @+25°C (ns) (typ) | 1700/2500 (1000pF) |
VSUPPLY (V) | 4.5 to 16.5 |
Oper. Temp. (°C) | -40 to +850 to +70 |
Package/Pins | SOIC (W)/18 |
BudgetaryPrice (See Notes) | 4.7 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | High Side or Low Side |
---|---|
Peak Output Current | - |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 16.5V |
Driver Case Style | WSOIC |
No. of Pins | 18Pins |
Input Delay | - |
Output Delay | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Quad, High-Side MOSFET Driver | Analog Devices |
MOSFET DRIVER, HIGH /LOW SIDE, WSOIC-18 | Farnell |
Mosfet Driver, High /Low Side, Wsoic-18 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX620CWN+ ?
Additional datasheets, footprints and schematics for MAX620CWN+ are listed on our Part Details page. You can also find images and similar parts to MAX620CWN+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX620CWN+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX620CWN+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX620CWN+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX620CWN+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX620CWN+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX620CWN+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX620CWN+ often in real-time on the comparison pages.
What if I can't find stock of MAX620CWN+ ?
You can fill out our help required form which you can use to request a quote for MAX620CWN+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.