Status: | Active |
---|---|
Series: | MAX603 |
RoHS: | Unknown |
500mA Output Current, with Foldback Current Limiting |
High-Power (1.8W) 8-Pin SO Package |
Dual Mode™ Operation: Fixed or Adjustable Output from 1.25V to 11V |
Large Input Range (2.7V to 11.5V) |
Internal 500mA P-Channel Pass Transistor |
15µA Typical Quiescent Current |
2µA (Max) Shutdown Mode |
Thermal Overload Protection |
Reverse-Current Protection |
VIN (V) (min) | 2.7 |
---|---|
VIN (V) (max) | 11.5 |
Adj. VOUT (V) (min) | 1.3 |
Adj. VOUT (V) (max) | 11.5 |
Rated ILOAD (mA) | 500 |
Preset VOUT (V) | 5 |
# Regulators | 1 |
VDROPOUT @Rated ILOAD (V) (typ) | 0.32 |
ICC (µA) (max) | 50 |
Low Batt./ Pwr. Fail Out | No |
Watchdog | No |
Reverse Batt. Protect. | No |
Oper. Temp. (°C) | 0 to +70 |
Package/Pins | PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 2.18 |
Status: | Unknown |
---|---|
Series: | 5V 500mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 11.5V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 500mA |
Dropout Voltage Vdo | 320mV |
LDO Regulator Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | 5V 500mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Output Voltage Nom. | 5V |
5V/3.3V or Adjustable, Low-Dro | Analog Devices |
LDO REGULATOR POS 1.25V TO 11V5V 0.5A | RS |
Ldo, Fixed, 5V, 0.5A, Nsoic-8 | Newark Electronics |
LDO, FIXED, 5V, 0.5A, NSOIC-8 | element14 |
Where can I find additional details, specifications and documents for a MAX603CSA+ ?
Additional datasheets, footprints and schematics for MAX603CSA+ are listed on our Part Details page. You can also find images and similar parts to MAX603CSA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX603CSA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX603CSA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX603CSA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX603CSA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX603CSA+ have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX603CSA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX603CSA+ often in real-time on the comparison pages.
What if I can't find stock of MAX603CSA+ ?
You can fill out our help required form which you can use to request a quote for MAX603CSA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.