Status: | Active |
---|---|
Series: | MAX5048C |
RoHS: | Unknown |
Improved Power Conversion Efficiency Low 8ns Propagation Delay 5ns Typical Rise and 4ns Typical Fall Times with 1nF Load 0.3Ω Open-Drain n-Channel Sink Output 0.84Ω Open-Drain p-Channel Source Output |
Low 8ns Propagation Delay |
5ns Typical Rise and 4ns Typical Fall Times with 1nF Load |
0.3Ω Open-Drain n-Channel Sink Output |
0.84Ω Open-Drain p-Channel Source Output |
Improved EMI Independent Source/Sink Outputs for Controllable Rise and Fall Times |
Independent Source/Sink Outputs for Controllable Rise and Fall Times |
Reduced Solution Size and Cost Low Input Capacitance (10pF, typ) 6-Pin SOT-23 Package +4V to +14V Single Power Supply |
Low Input Capacitance (10pF, typ) |
6-Pin SOT-23 Package |
+4V to +14V Single Power Supply |
Greater Flexibility in Controlling the MOSFET Matching Delay Time Between Inverting and Noninverting Inputs 7A/3A Peak Sink/Source Drive Current TTL Logic-Level Inputs with Hysteresis for Noise Immunity |
Matching Delay Time Between Inverting and Noninverting Inputs |
7A/3A Peak Sink/Source Drive Current |
TTL Logic-Level Inputs with Hysteresis for Noise Immunity |
Improved System Reliabilty Inputs Rated to +14V Regardless of V+ Voltage Thermal Shutdown Protection -40°C to +125°C Operating Temperature Range |
Inputs Rated to +14V Regardless of V+ Voltage |
Thermal Shutdown Protection |
-40°C to +125°C Operating Temperature Range |
Easy Upgrade from MAX5048B Pin-Compatible with the MAX5048B |
Pin-Compatible with the MAX5048B |
No. of Drivers | 1 |
---|---|
Logic Polarity | Mixed |
RON (Ω) (max) | 0.56 |
RON (Ω) (typ) | 0.32 |
Configuration | Low-Side N Drive |
IOUT (A) (peak) | 7 |
Rise/ Fall Time @+25°C (ns) (typ) | 5/4 (1000pF) |
VSUPPLY (V) | 4 to 14 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | SOT23/6 |
BudgetaryPrice (See Notes) | 0.68 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | Low Side |
---|---|
Peak Output Current | 7A |
Supply Voltage Min | 4V |
Supply Voltage Max | 14V |
Driver Case Style | SOT-23 |
No. of Pins | 6Pins |
Input Delay | 7ns |
Output Delay | 7ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mosfet Driver, Low Side, Sot23-6 | Newark Electronics |
MOSFET DRIVER, LOW SIDE, SOT23-6 | element14 |
High-Speed, High-Current, SOT2 | Analog Devices |
Where can I find additional details, specifications and documents for a MAX5048CAUT+T ?
Additional datasheets, footprints and schematics for MAX5048CAUT+T are listed on our Part Details page. You can also find images and similar parts to MAX5048CAUT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5048CAUT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5048CAUT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5048CAUT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5048CAUT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5048CAUT+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX5048CAUT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5048CAUT+T often in real-time on the comparison pages.
What if I can't find stock of MAX5048CAUT+T ?
You can fill out our help required form which you can use to request a quote for MAX5048CAUT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.