Status: | Active |
---|---|
Series: | MAX4426 |
RoHS: | Unknown |
Upgrade for TSC4426/TSC4427/TSC4428 |
Lower On Resistance: 4Ω vs. 7Ω |
Shorter Delay Times: tD1—10ns vs. 30ns tD2—25ns vs. 50ns |
tD1—10ns vs. 30ns |
tD2—25ns vs. 50ns |
1.5A Peak Output Current |
Fast Rise and Fall Times: Typically 20ns with 1000pF Load |
Wide Operating Range: 4.5V to 18V |
Low Power Consumption: 1.8mA with Logic 1 Input 200µA with Logic 0 Input |
1.8mA with Logic 1 Input |
200µA with Logic 0 Input |
TTL/CMOS Compatible |
Latchup Protected-Withstand > 500mA Reverse Current |
ESD Protected |
No. of Drivers | 2 |
---|---|
Logic Polarity | Inverting |
RON (Ω) (max) | 10 |
RON (Ω) (typ) | 4 |
Configuration | High-Side P DriveLow-Side N Drive |
IOUT (A) (peak) | 1.5 |
Rise/ Fall Time @+25°C (ns) (typ) | 20/20 (1000pF) |
Rise/ Fall Time Over Temp. (ns) (max) | 40/40 (1000pF) |
VSUPPLY (V) | 4.5 to 18 |
Oper. Temp. (°C) | -55 to +125-40 to +850 to +70 |
Package/Pins | CDIP/8PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 2.37 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | High Side and Low Side |
---|---|
Peak Output Current | 1.5A |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 18V |
Driver Case Style | NSOIC |
No. of Pins | 8Pins |
Input Delay | 10ns |
Output Delay | 25ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dual High-Speed, 1.5A MOSFET D | Analog Devices |
MOSFET DRIVER, HIGH/LOW SIDE, NSOIC-8 | element14 |
Mosfet Driver, High/Low Side, Nsoic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX4426ESA+ ?
Additional datasheets, footprints and schematics for MAX4426ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX4426ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4426ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4426ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4426ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4426ESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4426ESA+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX4426ESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4426ESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX4426ESA+ ?
You can fill out our help required form which you can use to request a quote for MAX4426ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.