Status: | Active |
---|---|
Series: | MAX1806 |
RoHS: | Unknown |
Guaranteed 500mA Output Current |
Output Down to 0.8V |
Low 175mV Dropout at 500mA |
±1% Output Voltage Accuracy Preset at 0.8V, 1.5V, 1.8V, 2.5V, or 3.3V Adjustable from 0.8V to 4.5V |
Preset at 0.8V, 1.5V, 1.8V, 2.5V, or 3.3V |
Adjustable from 0.8V to 4.5V |
Power-OK Output |
Low 210µA Ground Current |
0.02µA Shutdown Current |
Thermal Overload Protection |
Output Current Limit |
Tiny 1.3W, 8-Pin Power-µMAX Package |
-40°C to +85°C Temperature Range |
VIN (V) (min) | 2.25 |
---|---|
VIN (V) (max) | 5.5 |
Adj. VOUT (V) (min) | 0.8 |
Adj. VOUT (V) (max) | 4.5 |
Rated ILOAD (mA) | 500 |
Preset VOUT (V) | 0.81.51.82.53.3 |
# Regulators | 1 |
VDROPOUT @Rated ILOAD (V) (typ) | 0.17 |
ICC (µA) (max) | 400 |
Output Voltage Noise (µV RMS) (typ) | 300 |
Ref. Bypass | No |
Low Batt./ Pwr. Fail Out | No |
POK/Reset Thresh. (V) (nom) | Vout-7% |
Watchdog | No |
Reverse Batt. Protect. | No |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | UMAX/8 |
BudgetaryPrice (See Notes) | 1.68 |
Status: | Unknown |
---|---|
Series: | 1.5V 500mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.25V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 1.5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 500mA |
Dropout Voltage Vdo | - |
LDO Regulator Case Style | µMAX |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 1.5V 500mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Output Voltage Nom. | 1.5V |
500mA, Low-Voltage Linear Regu | Analog Devices |
Ldo, Fixed, 1.5V, 0.5A, Umax-8 | Newark Electronics |
LDO, FIXED, 1.5V, 0.5A, UMAX-8 | element14 |
Where can I find additional details, specifications and documents for a MAX1806EUA15+ ?
Additional datasheets, footprints and schematics for MAX1806EUA15+ are listed on our Part Details page. You can also find images and similar parts to MAX1806EUA15+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1806EUA15+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1806EUA15+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1806EUA15+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1806EUA15+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1806EUA15+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX1806EUA15+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1806EUA15+ often in real-time on the comparison pages.
What if I can't find stock of MAX1806EUA15+ ?
You can fill out our help required form which you can use to request a quote for MAX1806EUA15+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.