Status: | Active |
---|---|
Series: | MAX1703 |
RoHS: | Unknown |
Prices starting from US$4.55
Up to 95% Efficiency |
Up to 1.5A Output |
Fixed 5V or Adjustable Step-Up Output (2.5V to 5.5V) |
0.7V to 5.5V Input Range |
Low-Power Mode (300µW) |
Low-Noise, Constant-Frequency Mode (300kHz) |
Synchronizable Switching Frequency (200kHz to 400kHz) |
1µA Logic-Controlled Shutdown |
Power-Good Comparator |
Uncommitted Gain Block |
VIN (V) (min) | 0.7 |
---|---|
VIN (V) (max) | 5.5 |
VOUT1 (V) (min) | 2.5 |
VOUT1 (V) (max) | 5.5 |
IOUT1 (A) (max) | 1.5 |
Switch Type | Internal |
Preset VOUT (V) | 5 |
Output Adjust. Method | Resistor |
Synchronous Switching? | Yes |
IQ (mA) (typ) | 0.065 |
Shutdown Mode Supply Current (µA) (typ) | 0.1 |
Shutdown Mode Supply Current (µA) (max) | 20 |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 400 |
Package/Pins | SOIC (N)/16 |
BudgetaryPrice (See Notes) | 5.18 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Boost (Step Up) |
---|---|
Input Voltage Min | 700mV |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | NSOIC |
No. of Pins | 16Pins |
Output Current | 1.5A |
Output Voltage Nom. | 5V |
Switching Frequency | 400kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
1-Cell to 3-Cell, High Power ( | Analog Devices |
Dc/Dc Conv, Sync Boost, 400Khz, Nsoic-16 | Newark Electronics |
DC/DC CONV, SYNC BOOST, 400KHZ, NSOIC-16 | element14 |
Where can I find additional details, specifications and documents for a MAX1703ESE+ ?
Additional datasheets, footprints and schematics for MAX1703ESE+ are listed on our Part Details page. You can also find images and similar parts to MAX1703ESE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1703ESE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1703ESE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1703ESE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1703ESE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1703ESE+ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for MAX1703ESE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1703ESE+ often in real-time on the comparison pages.
What if I can't find stock of MAX1703ESE+ ?
You can fill out our help required form which you can use to request a quote for MAX1703ESE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.