Status: | Active |
---|---|
Series: | MAX1684 |
RoHS: | Unknown |
Up to 96% Efficiency |
1A Guaranteed Output Current |
100% Duty Cycle in Dropout |
2.7V to 14V Input Range (15V Absolute Max) |
±1% Accurate Reference Output |
0.24Ω P-Channel On-Resistance |
Synchronizable Switching Frequency |
Fixed-Frequency PWM Operation 300kHz (MAX1684) 600kHz (MAX1685) |
300kHz (MAX1684) |
600kHz (MAX1685) |
150µA Normal-Mode Quiescent Current |
25µA Low-Power Mode Quiescent Current |
2µA Shutdown Current |
Dual Mode Fixed 3.3V (±1%) Output or Adjustable Output (1.25V to VIN) |
Small 16-QSOP Package |
Auxiliary Output (CVL): 3V/5mA |
VIN (V) (min) | 2.7 |
---|---|
VIN (V) (max) | 14 |
VOUT1 (V) (min) | 1.25 |
VOUT1 (V) (max) | 14 |
IOUT1 (A) (max) | 1 |
Switch Type | Internal |
Preset VOUT (V) | 3.3 |
Output Adjust. Method | PresetResistor |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 300 |
Package/Pins | QSOP/16 |
BudgetaryPrice (See Notes) | 4.18 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 14V |
DC / DC Converter IC Case | QSOP |
No. of Pins | 16Pins |
Output Current | 1A |
Output Voltage Nom. | 3.3V |
Switching Frequency | 300kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Noise, 14V Input, 1A, PWM | Analog Devices |
Dc/Dc Conv, Buck, 300Khz, Qsop-16 | Newark Electronics |
DC/DC CONV, BUCK, 300KHZ, QSOP-16 | element14 |
Where can I find additional details, specifications and documents for a MAX1684EEE+ ?
Additional datasheets, footprints and schematics for MAX1684EEE+ are listed on our Part Details page. You can also find images and similar parts to MAX1684EEE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1684EEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1684EEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1684EEE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1684EEE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1684EEE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for MAX1684EEE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1684EEE+ often in real-time on the comparison pages.
What if I can't find stock of MAX1684EEE+ ?
You can fill out our help required form which you can use to request a quote for MAX1684EEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.