Status: | Active |
---|---|
Series: | MAX1659 |
RoHS: | Unknown |
Prices starting from US$2.10
Wide Input Voltage Range: 2.7V to 16.5V |
Low, 490mV Dropout at 350mA Output Current (MAX1659) |
30µA Supply Current |
1µA Max Shutdown Current |
High-Power (1.2W) 8-Pin SO Package |
Dual Mode Operation Output: Fixed 3.3V (MAX1658) Fixed 5.0V (MAX1659) or Adjustable (1.25V to 16V) |
Fixed 3.3V (MAX1658) |
Fixed 5.0V (MAX1659) |
or Adjustable (1.25V to 16V) |
Thermal Overload Protection |
Current-Limit Protection |
Reverse Battery Protection |
VIN (V) (min) | 2.7 |
---|---|
VIN (V) (max) | 16.5 |
Adj. VOUT (V) (min) | 1.25 |
Adj. VOUT (V) (max) | 16 |
Rated ILOAD (mA) | 350 |
Preset VOUT (V) | 5 |
# Regulators | 1 |
VDROPOUT @Rated ILOAD (V) (typ) | 0.65 |
ICC (µA) (max) | 60 |
Output Voltage Noise (µV RMS) (typ) | 2500 |
Ref. Bypass | No |
Low Batt./ Pwr. Fail Out | No |
Watchdog | No |
Reverse Batt. Protect. | Yes |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 2.42 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 16.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.25V |
Adjustable Output Voltage Max | 16V |
Output Current | 350mA |
Dropout Voltage Vdo | 490mV |
LDO Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 0.35A |
Output Voltage Adjustable Range | 1.25V to 16V |
Output Voltage Max | 16V |
Output Voltage Min | 1.25V |
Primary Input Voltage | 16.5V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Fixed or Adjustable |
350mA, 16.5V Input, Low-Dropou | Analog Devices |
Ic, Ldo Reg, 350Ma, 16.5V, 8Soic | Newark Electronics |
IC, LDO REG, 350MA, 16.5V, 8SOIC | element14 |
350MA,5V,LDO VOLTAGE REG.,MAX1659ESA | RS |
Where can I find additional details, specifications and documents for a MAX1659ESA+ ?
Additional datasheets, footprints and schematics for MAX1659ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX1659ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1659ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1659ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1659ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1659ESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1659ESA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MAX1659ESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1659ESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX1659ESA+ ?
You can fill out our help required form which you can use to request a quote for MAX1659ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.