Status: | Production |
---|---|
Series: | MAX15006 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | Adj 50mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 4V |
Input Voltage Max | 40V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.8V |
Adjustable Output Voltage Max | 10V |
Output Current | 50mA |
Dropout Voltage Vdo | 300mV |
LDO Regulator Case Style | TDFN |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Adj 50mA LDO Voltage Regulators |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
40V, Ultra-Low Quiescent-Curre | Analog Devices |
Ldo, Aec-Q100, 1.8V-10V, 0.05A, Tdfn-6 | Newark Electronics |
LDO, AEC-Q100, 1.8V-10V, 0.05A, TDFN-6 | element14 |
Where can I find additional details, specifications and documents for a MAX15006CATT/V+?
Additional datasheets, footprints and schematics for MAX15006CATT/V+ are listed on our Part Details page. You can also find images and similar parts to MAX15006CATT/V+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX15006CATT/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX15006CATT/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX15006CATT/V+ fall under?
The MAX15006CATT/V+ is listed under Obsolete.
Can I view similar or alternative parts?
You can view similar parts to MAX15006CATT/V+ when available in the Obsolete range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX15006CATT/V+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX15006CATT/V+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX15006CATT/V+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX15006CATT/V+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX15006CATT/V+ often in real-time on the comparison pages.
What if I can't find stock of MAX15006CATT/V+?
You can fill out our help required form which you can use to request a quote for MAX15006CATT/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.